Microconnect logo

Microconnect DVI-I (DL) 2m DVI cable 78.7" (2 m) White

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30322
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
25 years
Long product name Microconnect DVI-I (DL) 2m DVI cable 78.7" (2 m) White:

DVI-I (DL), 24+5 Pin, 2m, M/F

Short summary description Microconnect DVI-I (DL) 2m DVI cable 78.7" (2 m) White:

Microconnect DVI-I (DL) 2m, 78.7" (2 m), DVI-I, DVI-I, Male, Female, White

Long summary description Microconnect DVI-I (DL) 2m DVI cable 78.7" (2 m) White:

Microconnect DVI-I (DL) 2m. Cable length: 78.7" (2 m), Connector 1: DVI-I, Connector 2: DVI-I

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.