location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MPK110 telephone cable 393.7" (10 m) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPK110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPK110
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965917848
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:08:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect MPK110 telephone cable 393.7" (10 m) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 393.7" (10 m)
  • - RJ12 Male
  • - RJ12 Male
  • - White
Guarantee: 300 months
Long product name Microconnect MPK110 telephone cable 393.7" (10 m) White :
The short editorial description of Microconnect MPK110 telephone cable 393.7" (10 m) White

RJ12/RJ12, M-M, 10m
More>>>
Short summary description Microconnect MPK110 telephone cable 393.7" (10 m) White:
This short summary of the Microconnect MPK110 telephone cable 393.7" (10 m) White data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MPK110, 393.7" (10 m), RJ12, RJ12, White, Male, Male

Long summary description Microconnect MPK110 telephone cable 393.7" (10 m) White:
This is an auto-generated long summary of Microconnect MPK110 telephone cable 393.7" (10 m) White based on the first three specs of the first five spec groups.

Microconnect MPK110. Cable length: 393.7" (10 m), Connector 1: RJ12, Connector 2: RJ12. Weight: 8.47 oz (240 g), Package width: 7.87" (200 mm), Package depth: 6.54" (166 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect MPK102 telephone cable 78.7" (2 m) White
(show image)
MPK102 MPK102 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK191 telephone cable 590.6" (15 m) Black
(show image)
MPK191 MPK191 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK105 telephone cable 196.9" (5 m) White
(show image)
MPK105 MPK105 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK120 telephone cable 787.4" (20 m) White
(show image)
MPK120 MPK120 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK187 telephone cable 118.1" (3 m) Black
(show image)
MPK187 MPK187 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)