location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MPK105 telephone cable 196.9" (5 m) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPK105
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPK105
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965917824
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:35:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect MPK105 telephone cable 196.9" (5 m) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 196.9" (5 m)
  • - RJ12 Male
  • - RJ12 Male
  • - White
Guarantee: 300 months
Long product name Microconnect MPK105 telephone cable 196.9" (5 m) White :
The short editorial description of Microconnect MPK105 telephone cable 196.9" (5 m) White

RJ12/RJ12, M-M, 5m
More>>>
Short summary description Microconnect MPK105 telephone cable 196.9" (5 m) White:
This short summary of the Microconnect MPK105 telephone cable 196.9" (5 m) White data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MPK105, 196.9" (5 m), RJ12, RJ12, White, Male, Male

Long summary description Microconnect MPK105 telephone cable 196.9" (5 m) White:
This is an auto-generated long summary of Microconnect MPK105 telephone cable 196.9" (5 m) White based on the first three specs of the first five spec groups.

Microconnect MPK105. Cable length: 196.9" (5 m), Connector 1: RJ12, Connector 2: RJ12. Weight: 4.23 oz (120 g), Package width: 7.8" (198 mm), Package depth: 6.73" (171 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect MPK110B telephone cable 393.7" (10 m) Transparent
(show image)
MPK110B MPK110B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK115B telephone cable 590.6" (15 m) Black
(show image)
MPK115B MPK115B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK105B telephone cable 196.9" (5 m) Black
(show image)
MPK105B MPK105B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK102 telephone cable 78.7" (2 m) White
(show image)
MPK102 MPK102 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK191 telephone cable 590.6" (15 m) Black
(show image)
MPK191 MPK191 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK110 telephone cable 393.7" (10 m) White
(show image)
MPK110 MPK110 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK120 telephone cable 787.4" (20 m) White
(show image)
MPK120 MPK120 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK187 telephone cable 118.1" (3 m) Black
(show image)
MPK187 MPK187 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)