location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect VHDCI68 SCSI cable 78.7" (2 m) 68-p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VHDCI68
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCSEII2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965857144
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect VHDCI68 SCSI cable 78.7" (2 m) 68-p
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - Connector 1: 68-p
  • - Connector 2: 68-p
Guarantee: 25 years
Long product name Microconnect VHDCI68 SCSI cable 78.7" (2 m) 68-p :
The short editorial description of Microconnect VHDCI68 SCSI cable 78.7" (2 m) 68-p

VHDCI68, 2m, M-M
More>>>
Short summary description Microconnect VHDCI68 SCSI cable 78.7" (2 m) 68-p:
This short summary of the Microconnect VHDCI68 SCSI cable 78.7" (2 m) 68-p data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect VHDCI68, 78.7" (2 m), 68-p, 68-p

Long summary description Microconnect VHDCI68 SCSI cable 78.7" (2 m) 68-p:
This is an auto-generated long summary of Microconnect VHDCI68 SCSI cable 78.7" (2 m) 68-p based on the first three specs of the first five spec groups.

Microconnect VHDCI68. Cable length: 78.7" (2 m), Connector 1: 68-p, Connector 2: 68-p

Brand Image Article code product Stock Price from
Adaptec

Adaptec ACK-68V-68V-LVD-2M-U320 RoHS SCSI cable Black External 78.7" (2 m)
(show image)
1838500-R ACK-68V-68V-LVD-2M-U320 RoHS 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE VHDCI/VHDCI SCSI cable External 72" (1.83 m) 68-p
(show image)
341174-B21 VHDCI/VHDCI 0.00
(excl. VAT)
0 (incl. VAT)