Microconnect logo

Microconnect PE141520 power cable Black 78.7" (2 m) C20 coupler C19 coupler

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48740
Info modified on:
10 Aug 2024, 09:41:13
Bullet Points Microconnect PE141520 power cable Black 78.7" (2 m) C20 coupler C19 coupler:
  • - Can be used for powering computers, servers and other network devices
Guarantee:
12 months
Long product name Microconnect PE141520 power cable Black 78.7" (2 m) C20 coupler C19 coupler:

Extension Cord C19 - C20, 2m

Short summary description Microconnect PE141520 power cable Black 78.7" (2 m) C20 coupler C19 coupler:

Microconnect PE141520, 78.7" (2 m), C20 coupler, C19 coupler, H05VV-F, 250 V, 16 A

Long summary description Microconnect PE141520 power cable Black 78.7" (2 m) C20 coupler C19 coupler:

Microconnect PE141520. Cable length: 78.7" (2 m), Connector 1: C20 coupler, Connector 2: C19 coupler, Cable type: H05VV-F. Input voltage: 250 V, Input current: 16 A

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.