location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USBAAF2 USB cable USB 2.0 70.9" (1.8 m) USB A Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBAAF2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBAAF2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965857373
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:38:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect USBAAF2 USB cable USB 2.0 70.9" (1.8 m) USB A Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for devices with USB A devices
  • - For syncing and charging
  • - Hi-Speed data transmission up to 0.48 Gbit/s
  • - Extension cable compatible with USB A connectors
Guarantee: 300 months
Long product name Microconnect USBAAF2 USB cable USB 2.0 70.9" (1.8 m) USB A Gray :
The short editorial description of Microconnect USBAAF2 USB cable USB 2.0 70.9" (1.8 m) USB A Gray

USB 2.0 Extension Cable, 2m
More>>>
Short summary description Microconnect USBAAF2 USB cable USB 2.0 70.9" (1.8 m) USB A Gray:
This short summary of the Microconnect USBAAF2 USB cable USB 2.0 70.9" (1.8 m) USB A Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USBAAF2, 70.9" (1.8 m), USB A, USB A, USB 2.0, Male/Female, Gray

Long summary description Microconnect USBAAF2 USB cable USB 2.0 70.9" (1.8 m) USB A Gray:
This is an auto-generated long summary of Microconnect USBAAF2 USB cable USB 2.0 70.9" (1.8 m) USB A Gray based on the first three specs of the first five spec groups.

Microconnect USBAAF2. Cable length: 70.9" (1.8 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product color: Gray

Brand Image Article code product Stock Price from
Microconnect

Microconnect USBAAF5B USB cable USB 2.0 196.9" (5 m) USB A Black
(show image)
USBAAF5B USBAAF5B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF3B USB cable USB 2.0 118.1" (3 m) USB A Black
(show image)
USBAAF3B USBAAF3B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF2B USB cable USB 2.0 70.9" (1.8 m) USB A Black
(show image)
USBAAF2B USBAAF2B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF1B USB cable USB 2.0 39.4" (1 m) USB A Black
(show image)
USBAAF1B USBAAF1B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF05B USB cable USB 2.0 19.7" (0.5 m) USB A Black
(show image)
USBAAF05B USBAAF05B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF03B USB cable USB 2.0 11.8" (0.3 m) USB A Black
(show image)
USBAAF03B USBAAF03B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF01B USB cable USB 2.0 3.94" (0.1 m) USB A Black
(show image)
USBAAF01B USBAAF01B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB3.0 A-A 2m M-F USB cable 78.7" (2 m) USB A Blue
(show image)
USB3.0AAF2 USB3.0 A-A 2m M-F 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF2T USB cable USB 2.0 70.9" (1.8 m) USB A Transparent
(show image)
USBAAF2T USBAAF2T 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Extension USB 2.0 AA 1.8 m Sandberg Extension USB 2.0 AA 1.8 m
(show image)
503-78 Extension USB 2.0 AA 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)