Microconnect logo

Microconnect DB25-DB25 5m serial cable White 196.9" (5 m)

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24975
Info modified on:
10 Aug 2024, 09:50:39
Bullet Points Microconnect DB25-DB25 5m serial cable White 196.9" (5 m):
  • - Pinning: 1:1
  • - With Long thumb screws
  • - shielded
  • - moulded
Long product name Microconnect DB25-DB25 5m serial cable White 196.9" (5 m):

D-SUB 25-pin Extension Cable, 5m

Short summary description Microconnect DB25-DB25 5m serial cable White 196.9" (5 m):

Microconnect DB25-DB25 5m, White, 196.9" (5 m), DB25, DB25, Male, Female

Long summary description Microconnect DB25-DB25 5m serial cable White 196.9" (5 m):

Microconnect DB25-DB25 5m. Product color: White, Cable length: 196.9" (5 m), Connector 1: DB25. Package width: 10.9" (277 mm), Package depth: 10.8" (275 mm), Package height: 1.73" (44 mm). Weight: 12.7 oz (360 g)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.