location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect Scart/SVHS + 3xRCA SCART (21-pin) 3 x RCA + S-Video Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scart/SVHS + 3xRCA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVAPIQ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965854914
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2021 11:46:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect Scart/SVHS + 3xRCA SCART (21-pin) 3 x RCA + S-Video Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SCART (21-pin) Male
  • - 3 x RCA + S-Video Female
  • - Black
Guarantee: 25 years
Long product name Microconnect Scart/SVHS + 3xRCA SCART (21-pin) 3 x RCA + S-Video Black :
The short editorial description of Microconnect Scart/SVHS + 3xRCA SCART (21-pin) 3 x RCA + S-Video Black

Scart - SVHS+3xRCA
More>>>
Short summary description Microconnect Scart/SVHS + 3xRCA SCART (21-pin) 3 x RCA + S-Video Black:
This short summary of the Microconnect Scart/SVHS + 3xRCA SCART (21-pin) 3 x RCA + S-Video Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect Scart/SVHS + 3xRCA, SCART (21-pin), 3 x RCA + S-Video, Male, Female, Black, HP/Compaq vp6200

Long summary description Microconnect Scart/SVHS + 3xRCA SCART (21-pin) 3 x RCA + S-Video Black:
This is an auto-generated long summary of Microconnect Scart/SVHS + 3xRCA SCART (21-pin) 3 x RCA + S-Video Black based on the first three specs of the first five spec groups.

Microconnect Scart/SVHS + 3xRCA. Connector 1: SCART (21-pin), Connector 2: 3 x RCA + S-Video, Connector 1 gender: Male. Compatible products: HP/Compaq vp6200

Brand Image Article code product Stock Price from
Microconnect

Microconnect AVPP2HD15 video cable adapter 78.7" (2 m) SCART (21-pin) VGA (D-Sub) Black
(show image)
AVPP2HD15 AVPP2HD15 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AVPP5HD15 video cable adapter 196.9" (5 m) SCART (21-pin) VGA (D-Sub) Black
(show image)
AVPP5HD15 AVPP5HD15 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect Scart - 3xRCA 1.5m In/Out 59.1" (1.5 m) SCART (21-pin) Black
(show image)
AVPD2G Scart - 3xRCA 1.5m In/Out 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU Scart Audio / Video Adapter In / Out SCART (21-pin) 3 x RCA + S-Video Black
(show image)
V-707418 Scart Audio / Video Adapter In / Out 0.00
(excl. VAT)
0 (incl. VAT)