Microconnect logo

Microconnect eSATA II 2m SATA cable 78.7" (2 m) Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17385
Info modified on:
07 Nov 2019, 09:24:19
Guarantee:
25 years
Long product name Microconnect eSATA II 2m SATA cable 78.7" (2 m) Black:

eSATA II, 2m, 3GB/s

Short summary description Microconnect eSATA II 2m SATA cable 78.7" (2 m) Black:

Microconnect eSATA II 2m, 78.7" (2 m), SATA II, eSATA, eSATA, Male/Male, Black

Long summary description Microconnect eSATA II 2m SATA cable 78.7" (2 m) Black:

Microconnect eSATA II 2m. Cable length: 78.7" (2 m), Cable type: SATA II, Connector 1: eSATA

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.