location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect UTP515 networking cable Gray 590.6" (15 m) Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP515
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTP515
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327398820
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect UTP515 networking cable Gray 590.6" (15 m) Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - CAT5e tested up to 100MHz
  • - with Latch Protection
  • - with slimline relief
  • - with gold plated PINs
Guarantee: 300 months
Long product name Microconnect UTP515 networking cable Gray 590.6" (15 m) Cat5e U/UTP (UTP) :
The short editorial description of Microconnect UTP515 networking cable Gray 590.6" (15 m) Cat5e U/UTP (UTP)

CAT5e U/UTP Network Cable 15m, Grey
More>>>
Short summary description Microconnect UTP515 networking cable Gray 590.6" (15 m) Cat5e U/UTP (UTP):
This short summary of the Microconnect UTP515 networking cable Gray 590.6" (15 m) Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect UTP515, 590.6" (15 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Gray

Long summary description Microconnect UTP515 networking cable Gray 590.6" (15 m) Cat5e U/UTP (UTP):
This is an auto-generated long summary of Microconnect UTP515 networking cable Gray 590.6" (15 m) Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

Microconnect UTP515. Cable length: 590.6" (15 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product color: Gray

Brand Image Article code product Stock Price from
Microconnect

Microconnect B-UTP515 networking cable Gray 590.6" (15 m) Cat5e U/UTP (UTP)
(show image)
B-UTP515 B-UTP515 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect B-UTP615 networking cable Gray 590.6" (15 m) Cat6 U/UTP (UTP)
(show image)
B-UTP615 B-UTP615 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect V-UTP515VP networking cable Gray 590.6" (15 m) Cat5e U/UTP (UTP)
(show image)
V-UTP515VP V-UTP515VP 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP515S networking cable Black 590.6" (15 m) Cat5e U/UTP (UTP)
(show image)
UTP515S UTP515S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP550W networking cable White 1968.5" (50 m) Cat5e U/UTP (UTP)
(show image)
UTP550W UTP550W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP510S networking cable Black 393.7" (10 m) Cat5e U/UTP (UTP)
(show image)
UTP510S UTP510S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT6a UTP 15m LSZH networking cable Gray 590.6" (15 m) U/UTP (UTP)
(show image)
UTP6A15 CAT6a UTP 15m LSZH 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect Cat5e UTP 15m networking cable Blue 590.6" (15 m) U/UTP (UTP)
(show image)
UTP515B Cat5e UTP 15m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP530W networking cable White 1181.1" (30 m) Cat5e U/UTP (UTP)
(show image)
UTP530W UTP530W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect Cat5e UTP 15 m networking cable Green 590.6" (15 m) U/UTP (UTP)
(show image)
UTP515G Cat5e UTP 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)