Microconnect logo

Microconnect UTP620R networking cable Red 787.4" (20 m) Cat6 U/UTP (UTP)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37848
Info modified on:
10 Aug 2024, 09:47:26
Bullet Points Microconnect UTP620R networking cable Red 787.4" (20 m) Cat6 U/UTP (UTP):
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - LSZH (Low Smoke Zero Halogen)
  • - CAT6 tested up to 250 MHZ
  • - with Latch Protection
  • - with slimline relief
  • - with gold-plated pins
Guarantee:
300 months
Long product name Microconnect UTP620R networking cable Red 787.4" (20 m) Cat6 U/UTP (UTP):

CAT6 U/UTP Network Cable 20m, Red

Short summary description Microconnect UTP620R networking cable Red 787.4" (20 m) Cat6 U/UTP (UTP):

Microconnect UTP620R, 787.4" (20 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Red

Long summary description Microconnect UTP620R networking cable Red 787.4" (20 m) Cat6 U/UTP (UTP):

Microconnect UTP620R. Cable length: 787.4" (20 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product color: Red

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.