location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MDPDVI video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-I White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDPDVI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDPDVI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327607014
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect MDPDVI video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-I White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Max resolution: Full HD 1920*1080p@60Hz
Guarantee: 300 months
Long product name Microconnect MDPDVI video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-I White :
The short editorial description of Microconnect MDPDVI video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-I White

Mini Displayport 1.2 to DVI-I Adapter
More>>>
Short summary description Microconnect MDPDVI video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-I White:
This short summary of the Microconnect MDPDVI video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-I White data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MDPDVI, 5.91" (0.15 m), Mini DisplayPort, DVI-I, Male, Female, Nickel

Long summary description Microconnect MDPDVI video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-I White:
This is an auto-generated long summary of Microconnect MDPDVI video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-I White based on the first three specs of the first five spec groups.

Microconnect MDPDVI. Cable length: 5.91" (0.15 m), Connector 1: Mini DisplayPort, Connector 2: DVI-I. Sustainability certificates: RoHS. Cable diameter: 0.189" (4.8 mm), Weight: 1.06 oz (30 g). Package width: 6.18" (157 mm), Package depth: 4.69" (119 mm), Package height: 0.709" (18 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect MDPDVIHDMI video cable adapter 7.87" (0.2 m) Mini DisplayPort HDMI + DVI White
(show image)
MDPDVIHDMI MDPDVIHDMI 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MDPDVI2 video cable adapter 78.7" (2 m) DVI-D mini DisplayPort White
(show image)
MDPDVI2 MDPDVI2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MDPDVI1 video cable adapter 39.4" (1 m) Mini DisplayPort DVI-D White
(show image)
MDPDVI1 MDPDVI1 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Adapter Mini DisplayPort>DVI Sandberg Adapter Mini DisplayPort>DVI
(show image)
508-46 Adapter Mini DisplayPort>DVI 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MDPHDMI video cable adapter 5.91" (0.15 m) Mini DisplayPort HDMI White
(show image)
MDPHDMI MDPHDMI 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MB570Z/A video cable adapter Mini DisplayPort DVI White
(show image)
MB570Z/A MB570Z/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)