Microconnect logo

Microconnect UTP601W networking cable White 39.4" (1 m) Cat6 U/UTP (UTP)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32713
Info modified on:
10 Aug 2024, 09:39:31
Bullet Points Microconnect UTP601W networking cable White 39.4" (1 m) Cat6 U/UTP (UTP):
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - LSZH (Low Smoke Zero Halogen)
  • - CAT6 tested up to 250 MHZ
  • - with Latch Protection
  • - with slimline relief
  • - with gold-plated pins
Guarantee:
300 months
Long product name Microconnect UTP601W networking cable White 39.4" (1 m) Cat6 U/UTP (UTP):

CAT6 U/UTP Network Cable 1m, White

Short summary description Microconnect UTP601W networking cable White 39.4" (1 m) Cat6 U/UTP (UTP):

Microconnect UTP601W, 39.4" (1 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, White

Long summary description Microconnect UTP601W networking cable White 39.4" (1 m) Cat6 U/UTP (UTP):

Microconnect UTP601W. Cable length: 39.4" (1 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product color: White

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.