location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MPK120 telephone cable 787.4" (20 m) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPK120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPK120
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2021 10:57:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect MPK120 telephone cable 787.4" (20 m) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 787.4" (20 m)
  • - RJ12 6C Male
  • - RJ12 6P Male
  • - White
Guarantee: 25 years
Long product name Microconnect MPK120 telephone cable 787.4" (20 m) White :
The short editorial description of Microconnect MPK120 telephone cable 787.4" (20 m) White

RJ11, 6C/6P, 20m
More>>>
Short summary description Microconnect MPK120 telephone cable 787.4" (20 m) White:
This short summary of the Microconnect MPK120 telephone cable 787.4" (20 m) White data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MPK120, 787.4" (20 m), RJ12 6C, RJ12 6P, White, Male, Male

Long summary description Microconnect MPK120 telephone cable 787.4" (20 m) White:
This is an auto-generated long summary of Microconnect MPK120 telephone cable 787.4" (20 m) White based on the first three specs of the first five spec groups.

Microconnect MPK120. Cable length: 787.4" (20 m), Connector 1: RJ12 6C, Connector 2: RJ12 6P

Brand Image Article code product Stock Price from
Microconnect

Microconnect MPK103FB telephone cable 118.1" (3 m) Black
(show image)
MPK103FB MPK103FB 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK105B telephone cable 196.9" (5 m) Black
(show image)
MPK105B MPK105B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK105W telephone cable 196.9" (5 m) White
(show image)
MPK105W MPK105W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK102S telephone cable 78.7" (2 m) Black
(show image)
MPK102S MPK102S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK103 telephone cable 118.1" (3 m) White
(show image)
MPK103 MPK103 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK102 telephone cable 78.7" (2 m) White
(show image)
MPK102 MPK102 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK110 telephone cable 393.7" (10 m) White
(show image)
MPK110 MPK110 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK105 telephone cable 196.9" (5 m) White
(show image)
MPK105 MPK105 0.00
(excl. VAT)
0 (incl. VAT)