location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect UTP607 networking cable Gray 275.6" (7 m) Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP607
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTP607 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331990042057
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 11:52:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect UTP607 networking cable Gray 275.6" (7 m) Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - LSZH (Low Smoke Zero Halogen)
  • - CAT6 tested up to 250 MHZ
  • - with Latch Protection
  • - with slimline relief
  • - with gold-plated pins
Guarantee: 300 months
Long product name Microconnect UTP607 networking cable Gray 275.6" (7 m) Cat6 U/UTP (UTP) :
The short editorial description of Microconnect UTP607 networking cable Gray 275.6" (7 m) Cat6 U/UTP (UTP)

CAT6 U/UTP Network Cable 7m, Grey
More>>>
Short summary description Microconnect UTP607 networking cable Gray 275.6" (7 m) Cat6 U/UTP (UTP):
This short summary of the Microconnect UTP607 networking cable Gray 275.6" (7 m) Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect UTP607, 275.6" (7 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Gray

Long summary description Microconnect UTP607 networking cable Gray 275.6" (7 m) Cat6 U/UTP (UTP):
This is an auto-generated long summary of Microconnect UTP607 networking cable Gray 275.6" (7 m) Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Microconnect UTP607. Cable length: 275.6" (7 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product color: Gray

Brand Image Article code product Stock Price from
Microconnect

Microconnect UTP607W networking cable White 275.6" (7 m) Cat6 U/UTP (UTP)
(show image)
UTP607W UTP607W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP607S networking cable Black 275.6" (7 m) Cat6 U/UTP (UTP)
(show image)
UTP607S UTP607S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP604 networking cable Gray 157.5" (4 m) Cat6 U/UTP (UTP)
(show image)
UTP604 UTP604 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP607G networking cable Green 275.6" (7 m) Cat6 U/UTP (UTP)
(show image)
UTP607G UTP607G 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP607Y networking cable Yellow 275.6" (7 m) Cat6 U/UTP (UTP)
(show image)
UTP607Y UTP607Y 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP607B networking cable Blue 275.6" (7 m) Cat6 U/UTP (UTP)
(show image)
UTP607B UTP607B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect Cat6 U/UTP 7m networking cable Brown 275.6" (7 m) U/UTP (UTP)
(show image)
UTP607BR Cat6 U/UTP 7m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP607O networking cable Orange 275.6" (7 m) Cat6 U/UTP (UTP)
(show image)
UTP607O UTP607O 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP607R networking cable Red 275.6" (7 m) Cat6 U/UTP (UTP)
(show image)
UTP607R UTP607R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)