location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect AUDCH10 audio cable 393.7" (10 m) 2 x RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AUDCH10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AUDCH10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965854808
Category: Audio Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:40:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect AUDCH10 audio cable 393.7" (10 m) 2 x RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 x RCA male (audio left/right) - 2 x RCA female (audio left/right)
Guarantee: 300 months
Long product name Microconnect AUDCH10 audio cable 393.7" (10 m) 2 x RCA Black :
The short editorial description of Microconnect AUDCH10 audio cable 393.7" (10 m) 2 x RCA Black

Stereo RCA Extension Cable; 2 x RCA male to RCA female, 10 m
More>>>
Short summary description Microconnect AUDCH10 audio cable 393.7" (10 m) 2 x RCA Black:
This short summary of the Microconnect AUDCH10 audio cable 393.7" (10 m) 2 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect AUDCH10, 2 x RCA, Male, 2 x RCA, Female, 393.7" (10 m), Black

Long summary description Microconnect AUDCH10 audio cable 393.7" (10 m) 2 x RCA Black:
This is an auto-generated long summary of Microconnect AUDCH10 audio cable 393.7" (10 m) 2 x RCA Black based on the first three specs of the first five spec groups.

Microconnect AUDCH10. Connector 1: 2 x RCA, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Female, Cable length: 393.7" (10 m), Product color: Black

Brand Image Article code product Stock Price from
Microconnect

Microconnect AUDCC05 audio cable 19.7" (0.5 m) 2 x RCA Black
(show image)
AUDCC05 AUDCC05 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDC02 audio cable 7.87" (0.2 m) RCA 2 x RCA Black
(show image)
AUDC02 AUDC02 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLC2G audio cable 59.1" (1.5 m) 3.5mm 2 x RCA Black
(show image)
AUDLC2G AUDLC2G 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCH2 audio cable 59.1" (1.5 m) 2 x RCA Black
(show image)
AUDCH2 AUDCH2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC2 audio cable 59.1" (1.5 m) 2 x RCA Black
(show image)
AUDCC2 AUDCC2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCH5 audio cable 196.9" (5 m) 2 x RCA Black
(show image)
AUDCH5 AUDCH5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC20 audio cable 787.4" (20 m) 2 x RCA Black
(show image)
AUDCC20 AUDCC20 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC5 audio cable 196.9" (5 m) 2 x RCA Black
(show image)
AUDCC5 AUDCC5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC3 audio cable 118.1" (3 m) 2 x RCA Black
(show image)
AUDCC3 AUDCC3 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect RCA 1.5m audio cable 59.1" (1.5 m) Black, Yellow
(show image)
VIDBB2G RCA 1.5m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)