Microconnect logo

Microconnect SAT15005 SATA cable 19.7" (0.5 m) SATA 7-pin Red

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26162
Info modified on:
13 Mar 2024, 10:14:53
Guarantee:
300 months
Long product name Microconnect SAT15005 SATA cable 19.7" (0.5 m) SATA 7-pin Red:

SATA/SATA, 0.5m, M/M 1.5GB/s

Short summary description Microconnect SAT15005 SATA cable 19.7" (0.5 m) SATA 7-pin Red:

Microconnect SAT15005, 19.7" (0.5 m), SATA I, SATA 7-pin, SATA 7-pin, Male/Male, Red

Long summary description Microconnect SAT15005 SATA cable 19.7" (0.5 m) SATA 7-pin Red:

Microconnect SAT15005. Cable length: 19.7" (0.5 m), Cable type: SATA I, Connector 1: SATA 7-pin. Package width: 6.18" (157 mm), Package depth: 4.72" (120 mm), Package height: 0.827" (21 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.