Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Pinning: 1:1
- - With Long thumb screws
- - shielded
- - moulded
Guarantee:
300 months
Long product name Microconnect MODGR2 serial cable White 78.7" (2 m) DB25
:
D-SUB 25-pin Extension Cable, 2m
The short editorial description of Microconnect MODGR2 serial cable White 78.7" (2 m) DB25
D-SUB 25-pin Extension Cable, 2m
More>>>
Short summary description Microconnect MODGR2 serial cable White 78.7" (2 m) DB25:
This short summary of the Microconnect MODGR2 serial cable White 78.7" (2 m) DB25 data-sheet is auto-generated and uses the product title and the first six key specs.
Microconnect MODGR2, White, 78.7" (2 m), DB25, DB25, Male, Female
Long summary description Microconnect MODGR2 serial cable White 78.7" (2 m) DB25:
This is an auto-generated long summary of Microconnect MODGR2 serial cable White 78.7" (2 m) DB25 based on the first three specs of the first five spec groups.
Microconnect MODGR2. Product color: White, Cable length: 78.7" (2 m), Connector 1: DB25. Quantity per pack: 1 pc(s), Package width: 11" (279 mm), Package depth: 10.9" (277 mm). Weight: 8.11 oz (230 g). Sustainability certificates: RoHS