Microconnect logo

Microconnect UTP503S networking cable Black 118.1" (3 m) Cat5e U/UTP (UTP)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30199
Info modified on:
10 Aug 2024, 09:39:59
Bullet Points Microconnect UTP503S networking cable Black 118.1" (3 m) Cat5e U/UTP (UTP):
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - CAT5e tested up to 100MHz
  • - with Latch Protection
  • - with slimline relief
  • - with gold plated PINs
Guarantee:
300 months
Long product name Microconnect UTP503S networking cable Black 118.1" (3 m) Cat5e U/UTP (UTP):

CAT5e U/UTP Network Cable 3m, Black

Short summary description Microconnect UTP503S networking cable Black 118.1" (3 m) Cat5e U/UTP (UTP):

Microconnect UTP503S, 118.1" (3 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Microconnect UTP503S networking cable Black 118.1" (3 m) Cat5e U/UTP (UTP):

Microconnect UTP503S. Cable length: 118.1" (3 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.