Microconnect logo

Microconnect UTP602P networking cable Purple 78.7" (2 m) Cat6 U/UTP (UTP)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37094
Info modified on:
10 Aug 2024, 09:39:39
Bullet Points Microconnect UTP602P networking cable Purple 78.7" (2 m) Cat6 U/UTP (UTP):
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - LSZH (Low Smoke Zero Halogen)
  • - CAT6 tested up to 250 MHZ
  • - with Latch Protection
  • - with slimline relief
  • - with gold-plated pins
Guarantee:
300 months
Long product name Microconnect UTP602P networking cable Purple 78.7" (2 m) Cat6 U/UTP (UTP):

CAT6 U/UTP Network Cable 2m, Purple

Short summary description Microconnect UTP602P networking cable Purple 78.7" (2 m) Cat6 U/UTP (UTP):

Microconnect UTP602P, 78.7" (2 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Purple

Long summary description Microconnect UTP602P networking cable Purple 78.7" (2 m) Cat6 U/UTP (UTP):

Microconnect UTP602P. Cable length: 78.7" (2 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product color: Purple

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.