Microconnect logo

Microconnect PI18042 internal power cable 15.7" (0.4 m)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21848
Info modified on:
03 Aug 2022, 09:08:06
Guarantee:
25 years.
Long product name Microconnect PI18042 internal power cable 15.7" (0.4 m):

SATA 15M-15F+2x4pinF, 0.4 m

Short summary description Microconnect PI18042 internal power cable 15.7" (0.4 m):

Microconnect PI18042, 15.7" (0.4 m), SATA 15-pin, 2 x Molex (4-pin), Male, Female, Straight

Long summary description Microconnect PI18042 internal power cable 15.7" (0.4 m):

Microconnect PI18042. Cable length: 15.7" (0.4 m), Connector 1: SATA 15-pin, Connector 2: 2 x Molex (4-pin)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.