Epson logo

Epson Teddybear T061 Black ink cartridge Original

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111195
Info modified on:
04 Aug 2021, 17:35:29
Long product name Epson Teddybear T061 Black ink cartridge Original:

T061 Black Ink Cartridge

Epson Teddybear T061 Black ink cartridge Original:

New DURABrite Ultra durable ink, compatible with all Epson media.Superior durability, light-fastness (>100 years),gas-fastness, water/smudge resistance. Print your favourite images as quality borderless photos in moments.

Compatible with:
Stylus D68 PE
STYLUS DX3800
STYLUS DX4850
Stylus D88
STYLUS DX3850
Stylus D88 photo edition
STYLUS DX4800.

Short summary description Epson Teddybear T061 Black ink cartridge Original:

Epson Teddybear T061 Black Ink Cartridge, Black, Pigment-based ink

Long summary description Epson Teddybear T061 Black ink cartridge Original:

Epson Teddybear T061 Black Ink Cartridge. Black ink type: Pigment-based ink, Printing colors: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.