location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5175 Intel® Core™ m5 256 GB 10.8" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5175
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5175-6366
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063936366
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude 5175 Intel® Core™ m5 256 GB 10.8" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Tablet PC Black
  • - 10.8" 1920 x 1080 pixels
  • - Intel® Core™ m5 m5-6Y57 1.1 GHz
  • - 256 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - 30 Wh
  • - Windows 10 Pro 64-bit
Guarantee: 1 Year CAR
Long product name DELL Latitude 5175 Intel® Core™ m5 256 GB 10.8" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of DELL Latitude 5175 Intel® Core™ m5 256 GB 10.8" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

10.8" FHD (1920x1080) Touch, Intel Core m5-6Y57 (4MB Cache, 1.1 GHz), 8GB LPDDR3 1600MHz, 256GB SSD, Intel HD Graphics 515, 5MP/8MP Camera, 802.11 a/b/g/n/ac Bluetooth 4.2, 2 Cell, Windows 10 Pro 64-bit
More>>>
DELL Latitude 5175 Intel® Core™ m5 256 GB 10.8" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of DELL Latitude 5175 Intel® Core™ m5 256 GB 10.8" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

Our most secure 2-in-1 for business.
A one-two punch of flexibility and reliability, Intel processors and optional keyboard (sold separately) make this 2-in-1 ideal for working on the go.

The flexibility of two.The manageability of one
Easy fleet management:
IT has the capability to manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.

Tablet to laptop and back again:
Effortlessly convert your tablet with the optional Latitude 11 Keyboard or Latitude 11 Slim Keyboard to instantly gain full laptop productivity and extended battery life.

Packed with power:
Expect high performance with the latest 6th Gen Intel Core M processor (vPro) and up to 8GB memory.

Government-grade security for your business.
Select configurations of the Latitude 5000 Series 2-in-1 offer additional security features to enhance your protection (Coming soon).

Integrated authentication:
The integrated fingerprint and smartcard reader ensures the highest level of safety for your system and your business.

Dell Data Protection:
Count on Dell for the world’s most secure client devices, protected by comprehensive encryption, advanced authentication and malware prevention solutions.

Self-encrypting drives:
Dell SEDs provide hardware based encryption for stronger security—independent of the operating system and with zero impact on performance.

As stunning as it is safe.
Well-built beauty:
Every Latitude 11 is constructed with premium materials, including magnesium alloy, and is finished off with soft-touch paint. It’s made with Corning Concore Glass, providing 5x better surface damage resistance for thinner devices and greater durability than traditional displays.

Interact with Clarity:
Enjoy stunning resolution with the 10.8" Ultrasharp™ FHD display, optimized for intuitive touch interaction.

All in view:
Take advantage of multi-angle viewing up to 150 degrees with optional Latitude 11 Slim Keyboard.

Secure
Industry-leading endpoint security solutions that include comprehensive encryption, a wide range of advanced authentication options and leading-edge threat protection with Dell Data Protection.

Manageable
Our most manageable 2-in-1 is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite’s free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Reliable
Latitude 11 features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing to ensure your system can withstand real-world conditions.

Work anywhere, any way.
These on-the-go essentials ensure that productivity happens whenever and wherever you need it to.

Short summary description DELL Latitude 5175 Intel® Core™ m5 256 GB 10.8" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Latitude 5175 Intel® Core™ m5 256 GB 10.8" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 5175, 10.8", 1920 x 1080 pixels, 256 GB, 8 GB, Windows 10 Pro, Black

Long summary description DELL Latitude 5175 Intel® Core™ m5 256 GB 10.8" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 5175 Intel® Core™ m5 256 GB 10.8" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 5175. Display diagonal: 10.8", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y57. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 25 oz (710 g). Operating system installed: Windows 10 Pro. Product color: Black

Display
Display diagonal *
10.8"
Display resolution *
1920 x 1080 pixels
LED backlight
Yes
Display brightness
360 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m5
Processor generation
6th gen Intel® Core™ m5
Processor model *
m5-6Y57
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Bus type
OPI
Conflict-Free processor
Yes
Graphics & IMC lithography
14 nm
Processor code
SR2EG
Processor codename
Skylake
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor package size
20 X 16.5 mm
Processor series
Intel Core m5-6Y Series
Stepping
D1
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Tjunction
100 °C
Thermal Design Power (TDP)
4.5 W
Thermal Monitoring Technologies
Yes
PCI Express configurations
1x2+2x1, 2x2, 1x4, 4x1
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
8 GB
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 515
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Bluetooth
Yes
Bluetooth version
4.2
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Micro HDMI ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Tablet PC
Form factor *
Slate
Product color *
Black
Performance
GPS (satellite)
No
Accelerometer
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
No
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Software
Platform *
Windows
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Trial software
Microsoft Office Trial
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel® Smart Cache
Yes
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery capacity
30 Wh
Number of battery cells
2
Power
AC adapter power
30 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
11" (279.8 mm)
Depth
6.96" (176.8 mm)
Height
0.424" (10.8 mm)
Weight
25 oz (710 g)
Packaging content
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Other features
Processor socket
BGA 1515
Intel segment tagging
Enterprise
Processor ARK ID
88197
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 02:31:55
Uk has collected 31 expert reviews for DELL Latitude 5175 Intel® Core™ m5 256 GB 27.4 cm (10.8") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
alphr.com
Updated:
2016-10-21 02:31:54
Just as the Latitude 13 7370 borrowed elements from Dell's excellent XPS 13, so too does the Latitude 11 5179 feed off the company's XPS 12. It's a 2-in-1 hybrid aimed primarily at business users, and it's compatible with a generous selection of extra fea...
Bottom line Just as the Latitude 13 7370 borrowed elements from Dell's excellent XPS 13, so too does the Latitude 11 5179 feed off the company's XPS 12. It's a 2-in-1 hybrid aimed primarily at business users, and it's compatible with a generous selection of extra fea...
60%
itpro.co.uk
Updated:
2016-10-21 02:31:54
The Dell Latitude 11 is a Windows 10 tablet that's trying to have its cake and eat it too. It wants to be powerful and versatile enough to replace your laptop - at least in certain circumstances - but it's also trying to maintain the portability and ease...
Good Versatile selection of ports and slots, Easily serviceable...
Bad Overpriced for what it is, Comparatively heavy and bulky...
Bottom line This Dell tablet is functional enough for day-to-day use, but it's not designed well enough to justify its high price. If you're sure you want a Windows slate, then there are likely better value alternatives...
60%
expertreviews.co.uk
Updated:
2016-10-21 02:31:54
However, whereas the XPS 12 came with a keyboard as standard, you have to pay extra for it on the Latitude, so you’ll need to be prepared to add another £121 for the Slim Keyboard or £166 for the regular keyboard (both prices are ex VAT) onto the tablet’s...
Bottom line Dell's Latitude 11 5179 has a lovely screen, great battery life and plenty of features and accessories, but at this kind of price, it's let down by its rather lacklustre performance. At over £1,000 inc VAT, it's very expensive for what it is - and that's...
60%
Laptopmag.com
Updated:
2016-10-21 02:31:54
Dell's 10.8-inch Latitude 11 5175 is a device that thrives during both work and play. The tablet offers solid performance from its Core m5 processor and a display bright enough to make both PowerPoint presentations and movies shine. When attached to the o...
Good Solid performance, Bright display, MIL-SPEC tested, Strong audio, Excellent battery life with optional keyboard...
Bad Thick and on the heavy side...
Bottom line The Dell Latitude 11 5175 is a great 10.8-inch business tablet that offers snappy performance, solid durability and an optional keyboard for stellar battery life...
80%
notebookcheck.net
Updated:
2016-10-21 02:31:54
The perfect business slate? Dell's Latitude 11 5175 is a Windows tablet that offers a generous portfolio of extensions for its customers. Is that enough to find buyers? We will clarify just how well Dell's Latitude 11 5175 competes against its rivals and...
Good bright, viewing angle stable IPS panel, passively cooled Core m5 processor, decent battery life, fast 256 GB SSD, full-sized USB 3.0, good camera...
Bad processor cannot implement its potential, 12-month standard warranty, minor production flaws in our review sample, only one USB 3.0 Type C, relatively expensive accessories by Dell...
Bottom line Dell's Latitude 11 5175 is a decent business tablet with a plainly designed casing. The Intel Core m5-6Y57 processor installed has sufficient power for coping with office routine. The processor's low TDP allows passive cooling. With 256 GB, the SSD has en...
85%