location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Manfrotto SKU MB NX-SB-IIBU Shoulder case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manfrotto Check ‘Manfrotto’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SKU MB NX-SB-IIBU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB NX-SB-IIBU show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Manfrotto’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manfrotto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Manfrotto SKU MB NX-SB-IIBU Shoulder case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shoulder case
  • - Material: Synthetic
  • - Brand compatibility: Any brand
  • - Blue
Long product name Manfrotto SKU MB NX-SB-IIBU Shoulder case Blue :
The short editorial description of Manfrotto SKU MB NX-SB-IIBU Shoulder case Blue

281 g, 110 x 230 x 190 mm, DSLR
More>>>
Short summary description Manfrotto SKU MB NX-SB-IIBU Shoulder case Blue:
This short summary of the Manfrotto SKU MB NX-SB-IIBU Shoulder case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Manfrotto SKU MB NX-SB-IIBU, Shoulder case, Any brand, Fujifilm X-Pro2, Fujifilm X-T1, Fujifilm X-T1 IR, Fujifilm X-T10, Olympus OM-D E-M10, Olympus OM-D..., Blue

Long summary description Manfrotto SKU MB NX-SB-IIBU Shoulder case Blue:
This is an auto-generated long summary of Manfrotto SKU MB NX-SB-IIBU Shoulder case Blue based on the first three specs of the first five spec groups.

Manfrotto SKU MB NX-SB-IIBU. Case type: Shoulder case, Brand compatibility: Any brand, Compatibility: Fujifilm X-Pro2, Fujifilm X-T1, Fujifilm X-T1 IR, Fujifilm X-T10, Olympus OM-D E-M10, Olympus OM-D..., Product color: Blue

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:20:47
Uk has collected 1 expert review for Manfrotto SKU MB NX-SB-IIBU Shoulder case Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
shutterbug.com
Updated:
2020-01-01 17:20:47
What can you buy for $29? A quick Google search suggested charcoal-based tooth whitener, a pair of crappy slippers and a few other bits of future garage sale fodder. I already have slippers, so I checked out a few major camera retailers to see what sort o...
0%
Brand Image Article code product Stock Price from
Manfrotto

Manfrotto SKU MB NX-S-IBU Sling case Blue
(show image)
MB NX-S-IBU SKU MB NX-S-IBU 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto Off road Stunt Black
(show image)
MB OR-ACT-RO Off road Stunt 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto Off road Stunt Hard case Black
(show image)
MB OR-ACT-HCM Off road Stunt 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto Off road Stunt Hard case Black
(show image)
MB OR-ACT-HCS Off road Stunt 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto Offroad Stunt Backpack case Gray, Red
(show image)
MB OR-ACT-BPGY Offroad Stunt 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto Off road Stunt Backpack case Black
(show image)
MB OR-ACT-BP Off road Stunt 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto SKU MB NX-SB-IBU Shoulder case Blue
(show image)
MB NX-SB-IBU SKU MB NX-SB-IBU 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto MB NX-P-IBU camera case Holster Blue
(show image)
MB NX-P-IBU MB NX-P-IBU 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto MB MA-MS-RD camera case Shoulder case Red
(show image)
MB MA-MS-RD MB MA-MS-RD 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto SKU MB NX-M-IBU Messenger case Blue
(show image)
MB NX-M-IBU SKU MB NX-M-IBU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)