location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Black 3.5" 4 TB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD4004FZWX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037847641 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2018
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Proper Handling of WD Hard Drives Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Internal Drives Model Number Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Black 3.5" 4 TB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 TB 3.5" 7200 RPM Serial ATA III
  • - PC HDD
  • - Storage drive buffer size: 128 MB
  • - 6 Gbit/s
  • - 25.4 oz (720 g)
Guarantee: 5 years
Long product name Western Digital Black 3.5" 4 TB Serial ATA III :
The short editorial description of Western Digital Black 3.5" 4 TB Serial ATA III

4 TB, 3.5", SATA 6Gb/s, 7200 RPM, 128MB
More>>>
Short summary description Western Digital Black 3.5" 4 TB Serial ATA III:
This short summary of the Western Digital Black 3.5" 4 TB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Black, 3.5", 4 TB, 7200 RPM

Long summary description Western Digital Black 3.5" 4 TB Serial ATA III:
This is an auto-generated long summary of Western Digital Black 3.5" 4 TB Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Black. HDD size: 3.5", HDD capacity: 4 TB, HDD speed: 7200 RPM

FOR LOADING GAMES OR LARGE FILES
FOR LOADING GAMES OR LARGE FILES

The WD Black drive features a dual-core processor that offers twice the processing capability as a standard single-core processor to maximize drive performance.

HIGH-SPEED DATA TRANSFER
HIGH-SPEED DATA TRANSFER

With 128MB of cache on 5TB and 6TB models, WD's Dynamic Cache Technology improves performance in real time to allocate and optimize cache between reads and writes.

INCREASED RELIABILITY
INCREASED RELIABILITY

Helps reduce system-induced vibrations from other components, optimizing performance and reliability.

Brand Image Article code product Stock Price from
Western Digital

Western Digital Black 2.5" 1 TB Serial ATA III
(show image)
WD10JPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black 2.5" 320 GB Serial ATA III
(show image)
WD3200LPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black 2.5" 250 GB Serial ATA III
(show image)
WD2500LPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black 2.5" 750 GB Serial ATA III
(show image)
WD7500BPKX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black Mobile 2.5" 500 GB Serial ATA
(show image)
WD5000BPKX Black Mobile 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)