location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY iB4150 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iB4150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0972C008
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MAXIFY iB4150 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 600 x 1200 DPI Color
  • - A4 24 ppm
  • - USB port Wi-Fi Ethernet LAN
Long product name Canon MAXIFY iB4150 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi :
The short editorial description of Canon MAXIFY iB4150 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi

Inkjet, 600 x 1200 dpi, 24/15.5 ppm, USB 2.0, LAN, WLAN
More>>>
Canon MAXIFY iB4150 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi:
The official marketing text of Canon MAXIFY iB4150 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

Get your hands on a fast, high quality colour inkjet printer built for productivity, performance and reliability in a small office environment. Enjoy printing speeds of 24 ipm mono and 15.5 ipm colour with a yield of up to 2,500 mono pages and low running costs. Make the most of easy wireless printing wherever you are.

Benefits
- Enjoy fast printing at 24 images per minute (ipm) mono and 15.5 ipm colour
- Print wirelessly via Wi-Fi and LAN connectivity
- Print from popular cloud applications like Evernote, Dropbox, OneDrive or Google Drive using the Canon PRINT app for Android or iOS devices
- Make the most of high ink yields of up to 2,500 mono pages and 1,500 colour pages
- Stay stocked and efficient for long periods of time with a 500-sheet paper capacity

Short summary description Canon MAXIFY iB4150 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon MAXIFY iB4150 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY iB4150, Color, 600 x 1200 DPI, 4, A4, 30000 pages per month, 24 ppm

Long summary description Canon MAXIFY iB4150 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY iB4150 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY iB4150. Color, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Duplex printing. Wi-Fi. Product color: Black

Brand Image Article code product Stock Price from
Canon MAXIFY iB4050 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi Canon MAXIFY iB4050 inkjet printer Color 600 x 1200 DPI A4 Wi-Fi
(show image)
9491B008 iB4050 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)