Pinnacle logo

Pinnacle Studio 500-USB version 10, NL video capturing device

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137903
Info modified on:
06 Jun 2022, 09:43:19
Long product name Pinnacle Studio 500-USB version 10, NL video capturing device:

Studio 500-USB version 10, NL

Short summary description Pinnacle Studio 500-USB version 10, NL video capturing device:

Pinnacle Studio 500-USB version 10, NL, USB, Dutch, DV (IEEE 1394) output to camcorder 25 Mbit/s DV (IEEE 1394) camcorder capture 25 Mbit/s, MP3, WAV, BMP, JPG, TGA, TIF, WMF, Pinnacle Studio v.10 Pinnacle InstantDVD Recorder Pinnacle MediaManager

Long summary description Pinnacle Studio 500-USB version 10, NL video capturing device:

Pinnacle Studio 500-USB version 10, NL. Interface: USB, Language version: Dutch, Special features: DV (IEEE 1394) output to camcorder 25 Mbit/s DV (IEEE 1394) camcorder capture 25 Mbit/s. Audio formats supported: MP3, WAV, Image formats supported: BMP, JPG, TGA, TIF, WMF. Bundled software: Pinnacle Studio v.10 Pinnacle InstantDVD Recorder Pinnacle MediaManager. Minimum system requirements: DVD-ROM drive 32MB Video Card Sound Card DirectX 9, Minimum processor: Pentium 1.4GHz, Minimum RAM: 512 MB. Package dimensions (WxDxH): 8.66 x 3.15 x 11.8" (220 x 80 x 300 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.