location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover TC2665 vacuum 2 L Dry 1600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC2665
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC2665
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 15:42:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hoover TC2665 vacuum 2 L Dry 1600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 L 1600 W Gold, Red
  • - Variable power
  • - Dry
  • - HEPA Filtering
  • - Cord storage
Long product name Hoover TC2665 vacuum 2 L Dry 1600 W :
The short editorial description of Hoover TC2665 vacuum 2 L Dry 1600 W

TC2665 Telios
More>>>
Hoover TC2665 vacuum 2 L Dry 1600 W:
The official marketing text of Hoover TC2665 vacuum 2 L Dry 1600 W as supplied by the manufacturer

Hoover’s bagless and bagged cylinders come in a wide range of sizes. High suction power, micro or HEPA filtration, plus a range of optional extras means even the trickiest cleaning job presents no problem. For pet owners, models with turbo nozzles will remove pet hair more efficiently than a standard floor nozzle.

Short summary description Hoover TC2665 vacuum 2 L Dry 1600 W:
This short summary of the Hoover TC2665 vacuum 2 L Dry 1600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover TC2665, 1600 W, Dry, 2 L, HEPA, Filtering, Gold, Red

Long summary description Hoover TC2665 vacuum 2 L Dry 1600 W:
This is an auto-generated long summary of Hoover TC2665 vacuum 2 L Dry 1600 W based on the first three specs of the first five spec groups.

Hoover TC2665. Maximum input power: 1600 W. Cleaning type: Dry, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering. Product color: Gold, Red

Power
Maximum input power *
1600 W
Variable power
Yes
Design
Dust capacity *
2 L
Cleaning type *
Dry
Product color *
Gold, Red
Performance
Vacuum air filtering *
HEPA
Performance
Dirt separating method *
Filtering
Ergonomics
Cord length
236.2" (6 m)
Cord storage
Yes
Automatic cord rewinder
Yes
Weight & dimensions
Weight
14.3 lbs (6.5 kg)
Other features
Dimensions (WxDxH)
11.7 x 8.86 x 18.1" (298 x 225 x 460 mm)
Brand Image Article code product Stock Price from
Bestron

Bestron DT1400R Vacuum cleaner Turbine 1.2 L Dry&wet 1400 W
(show image)
DT1400R DT1400R Vacuum cleaner Turbine 0.00
(excl. VAT)
0 (incl. VAT)