Olympus logo

Olympus Digital Foto E1 5.0 Kit 14-54 5 MP CCD 2560 x 1920 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31609
Info modified on:
07 Mar 2024, 15:34:52
Long product name Olympus Digital Foto E1 5.0 Kit 14-54 5 MP CCD 2560 x 1920 pixels Black:

Digital Foto E1 5.0 Kit 14-54

Short summary description Olympus Digital Foto E1 5.0 Kit 14-54 5 MP CCD 2560 x 1920 pixels Black:

Olympus Digital Foto E1 5.0 Kit 14-54, 5 MP, 2560 x 1920 pixels, CCD, 23.3 oz (660 g), Black

Long summary description Olympus Digital Foto E1 5.0 Kit 14-54 5 MP CCD 2560 x 1920 pixels Black:

Olympus Digital Foto E1 5.0 Kit 14-54. Megapixel: 5 MP, Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Display diagonal: 1.8". Viewfinder type: Optical. Weight: 23.3 oz (660 g). Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.