location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40" KU6100 6 Series Curved UHD HDR Ready Smart TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40KU6100KXXC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088388397
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:51:54
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE40KU6100KXXC user manual (14.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Curved 40"
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1400
  • - DVB-C, DVB-T2
  • - Smart TV Screen mirroring
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 62 W
Long product name Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black :
The short editorial description of Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black

40", 3840x2160, PQI 1400, DVB-T2C, RMS 20W, 3x HDMI, 2x USB, LAN/WLAN
More>>>
Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black:
The official marketing text of Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer

True Ultra High Definition experience
Enjoy true UHD 4K clarity and colour

The Curved KU6100 with 1400 PQI delivers a beautifully vibrant immersive true UHD experience with impressive HDR. UHD Upscaling, UHD Dimming and PurColour ensure stunning contrast, colour and exceptional detail is delivered to all your favourite shows.

PurColour
Experience a beautifully bright and vibrant True UHD experience, PurColour technology makes colour come alive creating a rich and natural viewing experience adjusting 192 points of red, green, blue, cyan, magenta and yellow to produce more natural skin-tones and realistic greens and blues.

UHD 4K
Experience a beautifully bright and vibrant True UHD experience from the UK’s most awarded brand for UHD Picture Quality. Our standard UHD meets all the criteria Digital Europe and CEA UHD picture quality standards delivering over 17 million stunning colours and exceptional detail to all scenes.

HDR
The latest standard for UHD content is High Dynamic Range. HDR TVs can display this new generation of content to experience impressive brightness, enhanced shadow detail and naturally accurate colour.

The smartest TV on the planet
3 Clicks to your favourite content

Does your TV seamlessly blend a variety of content sources? Introducing the smartest TV on the planet. Quickly access the content you want to watch from a variety of input sources on the Smart Hub home screen. Watch your favourite TV shows using the TV guide, switch to binge on UHD box sets through Netflix, Amazon Instant Video* or catch up with shows you have missed through our variety of Catch Up content partners – all of this is possible without interrupting what you are currently watching and all from the Smart Hub home screen. Just 3 clicks to your favourite content**

Curved Screen
Immersive Viewing Experience

Not all Curved TV's are the same. Samsung Curved TV's deliver deeper, wider and clearer picture quality for a captivating viewing experience. The curved screen surrounds you while Samsung's unique Auto Depth Enhancer adds layers of contrast to the background, midground, foreground and objects to give even further depth of image. The Curved screen offers a wider field of view bringing the corners closer to you providing a clearer view with ultimate levels of detail. Optimal screen curvature means the curve radius is customised by screen size allowing you to lose yourself completely in the immersive viewing experience.

Short summary description Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40KU6100K, 40", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE40KU6100K. Display diagonal: 40", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
40"
HD type *
4K Ultra HD
Screen shape *
Curved
Screen curvature rating
3000R
Native aspect ratio *
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1400
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
39.8" (101 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Operating system installed *
Tizen
Timeshift
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
1.5
Lifestyle apps
Google Apps, Samsung Billing
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product color *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Dimming type
UHD
Processor cores
4
USB recording
Yes
USB cloning
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
ECO mode
Yes
Auto power off
Yes
Power
Power consumption (typical) *
62 W
Power consumption (max)
130 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
36.2" (918.5 mm)
Depth (with stand)
11.3" (288 mm)
Height (with stand)
23.6" (599.5 mm)
Weight (with stand)
19.8 lbs (9 kg)
Width (without stand)
36.2" (918.5 mm)
Depth (without stand)
4.1" (104.2 mm)
Height (without stand)
21.1" (536.4 mm)
Weight (without stand)
17.9 lbs (8.1 kg)
Packaging data
Manual
Yes
Package width
44.7" (1136 mm)
Package depth
6.69" (170 mm)
Package height
24.4" (620 mm)
Package weight
24.3 lbs (11 kg)
Packaging content
Cables included
AC, Samsung Slim Gender
Handheld remote control
Yes
Remote control type
TM1240A
E-manual
Yes
Other features
PurColor
Yes
Auto Depth Enhancer
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
86 kWh
Screen curvature
118.1" (3 m)
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Brand Image Article code product Stock Price from
Samsung Series 6 UE49KU6510U 49" 4K Ultra HD Smart TV Wi-Fi White Samsung Series 6 UE49KU6510U 49" 4K Ultra HD Smart TV Wi-Fi White
(show image)
UE49KU6510UXXC 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55KU6510U 55" 4K Ultra HD Smart TV Wi-Fi White Samsung UE55KU6510U 55" 4K Ultra HD Smart TV Wi-Fi White
(show image)
UE55KU6510UXXC 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE70KU6000K 70" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE70KU6000K 70" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE70KU6000KXXC 70" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE78KU6500U 78" 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung UE78KU6500U 78" 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE78KU6500UXXC UE78KU6500U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE50KU6000K 50" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE50KU6000K 50" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE50KU6000KXXC 50" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40KU6000K 40" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE40KU6000K 40" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40KU6000KXXC 40" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE60KU6000K 60" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE60KU6000K 60" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE60KU6000KXXC 60" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43KU6000KXXC 43" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40KU6400U 40" 4K Ultra HD Smart TV Wi-Fi Metallic, Silver Samsung UE40KU6400U 40" 4K Ultra HD Smart TV Wi-Fi Metallic, Silver
(show image)
UE40KU6400UXXC 40" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE65KU6400U 65" 4K Ultra HD Smart TV Wi-Fi Metallic, Silver Samsung UE65KU6400U 65" 4K Ultra HD Smart TV Wi-Fi Metallic, Silver
(show image)
UE65KU6400UXXC 65" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour 0.00
(excl. VAT)
0 (incl. VAT)