location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43" KU6000 6 Series Flat UHD 4K Smart TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE43KU6000KXXC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088310787
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:51:53
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 43" QLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1300
  • - DVB-T2
  • - Smart TV Screen mirroring
  • - Wi-Fi Ethernet LAN
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 70 W
Long product name Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black :
The short editorial description of Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black

43" 3840x2160, PQI 1300, HDR, DVB-T2/C, RMS 20W, 3x HDMI, 2x USB, Black
More>>>
Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black:
The official marketing text of Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer

HDR
The latest standard for UHD content is High Dynamic Range. HDR TVs can display this new generation of content, so you can experience impressive brightness, enhanced shadow detail and naturally accurate colour. Enjoy content exactly how the director intended.

Smart Hub
Seamlessly access all your entertainment sources through the Smartest TV on the Planet. Watch your most loved TV shows using the TV guide, switch to binge on UHD box sets through Netflix, Amazon Instant Video or catch up with shows you have missed through our variety Catch Up content partners – all of this is doable without interrupting what you are currently watching and all from the Smart Hub home screen. Just 3 clicks to your favourite content.

Cloud Gaming
Does your TV open up the world of console-less video gaming? Who needs a games console when you can access a wealth of video games from the cloud straight to your TV? Access a huge array of games without the need to invest in a console. Play alongside your favourite stars and race against the best racing drivers, directly through your TV.

UHD Resolution
Experience a beautifully bright and vibrant True UHD experience from the UK’s most awarded brand for UHD Picture Quality. Our standard UHD meets all the criteria Digital Europe and CEA UHD picture quality standards delivering over 17 million stunning colours and exceptional detail to all scenes.

PurColour
Experience a beautifully bright and vibrant True UHD experience, PurColour technology makes colour come alive creating a rich and natural viewing experience adjusting 192 points of red, green, blue, cyan, magenta and yellow to produce more natural skin-tones and realistic greens and blues.

UHD Upscaling
Samsung’s unique 4 step UHD Up-Scaling process converts live TV, your movies and gaming to the highest resolution possible, transforming what you watch to premium picture quality. The technology identifies the specific process required to the input signal, noise reduction and up-scaling to convert the source material into the UHD resolution of the TV. The last step dedicates resources of the processor to specific areas of the picture requiring detail enhancement. Samsung UHD up-scaling engine raises all conventional content to more impressive quality and with fast and powerful processors it delivers the very best in UHD picture quality. That’s why Samsung are the most awarded UHD picture quality brand 2015.

UHD Dimming
UHD Dimming technology divides the TV screen into hundreds of small zones, analysing each one independently to adjust colour, brightness and sharpness, so you can experience better shadow detail and accurate colour when watching your favourite video content.

Ultra Clean View
Ultra Clean View analyses the input signal and removes detected noise from the feed. No matter what quality the signal Ultra Clean View improves what you see.

Easily share your content to TV
Take pictures, videos and music from your mobile and PC to your Smart TV using the Samsung Smart View app. It gives you amazing convergence and easy connectivity, with majority of personal devices .

Quad Core Processor
Enjoy a fast and fluid content browsing experience with Quad Core Processor. Seamlessly switch between apps, stream content and multi-task faster.

Accelerate your Smart TV with Tizen
Tizen takes Smart TV performance to another level with faster boot times and quick access to Live TV and all your apps. It even provides support for popular local VOD apps for optimized TV viewing.

Dive into your video content
Motion Rate 120 offers immersive viewing with flicker-free video content. The amazing refresh rate and backlight technology will keep you at the edge of your seat with fast and seamless video.

Simple and fast wireless connection
The built-in Wireless Lan lets you connect your Smart TV to the internet without the tangle of cables. With the streamlined connections, now you can really enjoy your TV’s outstanding design.

Plug your entertainment into the TV
Using ConnectShare, you can watch a variety of content in one simple step. Just plug your USB or HDD into the TV and enjoy your movies, music, and pictures on the big screen.

Create your own entertainment space
Samsung TVs support HDMI inputs, which lets you create a multimedia entertainment centre in your own living room. Connect HDMI straight into your TV to view various contents from multiple devices.

Short summary description Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE43KU6000K, 43", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE43KU6000K 43" 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE43KU6000K. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
43"
HD type *
4K Ultra HD
Display technology *
QLED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1300
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
48.4" (123 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Operating system installed *
Tizen
Timeshift
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
1.5
Smart modes
Cinema, Game
Lifestyle apps
Samsung Billing, Samsung Smart View
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Design
Product color *
Black
VESA mounting *
Yes
Performance
Subtitles function
Yes
Backlight dimming technology
Local Dimming
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
USB recording
Yes
USB cloning
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
ECO mode
Yes
Auto power off
Yes
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0.3 W
Power consumption (max)
135 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
38.4" (975.8 mm)
Depth (with stand)
11.3" (288.1 mm)
Height (with stand)
25.1" (637 mm)
Weight (with stand)
21.4 lbs (9.7 kg)
Width (without stand)
38.4" (975.8 mm)
Depth (without stand)
2.46" (62.6 mm)
Height (without stand)
22.4" (569 mm)
Weight (without stand)
19.4 lbs (8.8 kg)
Packaging data
Manual
Yes
Package width
47.4" (1205 mm)
Package depth
5.43" (138 mm)
Package height
25.8" (656 mm)
Package weight
23.4 lbs (10.6 kg)
Packaging content
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1240A
E-manual
Yes
Other features
PurColor
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
97 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Brand Image Article code product Stock Price from
Samsung Series 6 UE49KU6510U 49" 4K Ultra HD Smart TV Wi-Fi White Samsung Series 6 UE49KU6510U 49" 4K Ultra HD Smart TV Wi-Fi White
(show image)
UE49KU6510UXXC 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55KU6510U 55" 4K Ultra HD Smart TV Wi-Fi White Samsung UE55KU6510U 55" 4K Ultra HD Smart TV Wi-Fi White
(show image)
UE55KU6510UXXC 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE70KU6000K 70" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE70KU6000K 70" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE70KU6000KXXC 70" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55KU6100K 55" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55KU6100K 55" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55KU6100KXXC UE55KU6100K 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE40KU6100K 40" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40KU6100KXXC 40" KU6100 6 Series Curved UHD HDR Ready Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE49KU6100K 49" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE49KU6100K 49" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE49KU6100KXXC 49" KU6100 6 Series Curved UHD HDR Ready Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE78KU6500U 78" 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung UE78KU6500U 78" 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE78KU6500UXXC UE78KU6500U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE50KU6000K 50" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE50KU6000K 50" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE50KU6000KXXC 50" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40KU6000K 40" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE40KU6000K 40" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40KU6000KXXC 40" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE60KU6000K 60" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE60KU6000K 60" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE60KU6000KXXC 60" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)