location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlight SL430EX Slave flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlight SL430EX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0298B003 show
Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Speedlight SL430EX Slave flash Black :
The short editorial description of Canon Speedlight SL430EX Slave flash Black

Speedlight SL430EX
More>>>
Canon Speedlight SL430EX Slave flash Black:
The official marketing text of Canon Speedlight SL430EX Slave flash Black as supplied by the manufacturer

This exciting new addition to the EOS System combines compact size and affordability with an added dose of features and sophistication. Improving on the previous model, Speedlite 420EX, the new 430EX can now be set into manual flash mode (full power~1/64). Flash compensation can be set on the flash unit, and manual control of the flash zoom head is now possible. Improvements in its circuitry make recycle time 40% faster, and since it is compatible with Canon's wireless E-TTL, it can be used as an affordable "slave unit."

Short summary description Canon Speedlight SL430EX Slave flash Black:
This short summary of the Canon Speedlight SL430EX Slave flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlight SL430EX, 0.1 s, 11.6 oz (330 g), Slave flash

Long summary description Canon Speedlight SL430EX Slave flash Black:
This is an auto-generated long summary of Canon Speedlight SL430EX Slave flash Black based on the first three specs of the first five spec groups.

Canon Speedlight SL430EX. Type: Slave flash, Product color: Black, Approximate recycling time: 0.1 s. Power supply type: 4 x AA. Weight: 11.6 oz (330 g), Width: 2.83" (72 mm), Depth: 4.8" (122 mm)

Features
Type *
Slave flash
Product color *
Black
Approximate recycling time *
0.1 s
Shooting distance
0.7 - 24.3 m
Approx. number of flashes
200 - 1400
Guide number (ISO 100, set at 35mm zoom)
1692.9" (43 m)
Brand specific flash systems
E-TTL I (Canon), E-TTL II (Canon), TTL
Focal length range
24 - 105 mm
Built-in display
Yes
Features
Display type
LCD
Camera brands compatibility *
Canon
Compatibility
EOS, PowerShot Pro1, G6, G5, G3, G2
Power
Power supply type
4 x AA
Weight & dimensions
Width
2.83" (72 mm)
Depth
4.8" (122 mm)
Height
3.98" (101 mm)
Weight *
11.6 oz (330 g)
Dimensions (WxDxH)
0.283 x 0.398 x 0.48" (7.2 x 10.1 x 12.2 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:33:22
Uk has collected 5 expert reviews for Canon Speedlight SL430EX Slave flash Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
practicalphotography.com
Updated:
2011-09-26 01:33:22
The Canon 430EX combines good looks with a high specification and is simple to use. An ideal choice as main flashgun for amateurs and a back-up for pros...
80%
brighthub.com
Updated:
2011-09-26 01:33:22
The Canon Speedlite 430EX flash is an external flash unit compatible with Canon EOS cameras. As the flash unit is one down from the flagship 580EX, how does it compare? Our Canon 430EX review suggests that, in the end, it might be the best compact fla...
80%
digital-photography-school.com
Updated:
2014-12-21 03:04:26
As Canon continues to expand the Speedlite family, more photographers struggle to know which flash to buy.So let’s take a quick run through the current Speedlite lineup, from low end to high end, to see if we can determine which flash is right for you...
0%
The-digital-picture.com
Updated:
2014-12-21 03:04:26
An external flash such as the Canon Speedlite 430EX Flash are one of the most popular accessories among Digital SLR (and film SLR for that matter) owners. Why? Why use an external flash? The answer may be obvious to owners of camera bodies without a...
0%
Brand Image Article code product Stock Price from
Canon Speedlite 220EX Black Canon Speedlite 220EX Black
(show image)
2262A011 Speedlite 220EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon Speedlight SL430EX Canon Speedlight SL430EX
(show image)
0298B007 Speedlight SL430EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon MR-14EX Macro flash Black Canon MR-14EX Macro flash Black
(show image)
2356A003 MR-14EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon SPEEDLITE EOS - 550EX Black Canon SPEEDLITE EOS - 550EX Black
(show image)
2261A018 SPEEDLITE EOS - 550EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon Flash 220times f PowerShot Pro 70 Black Canon Flash 220times f PowerShot Pro 70 Black
(show image)
2262A016 Flash 220times f PowerShot Pro 70 0.00
(excl. VAT)
0 (incl. VAT)
Canon Soft Case 550EX Black Canon Soft Case 550EX Black
(show image)
2324A001 Soft Case 550EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon Speedlite 220EX Black Canon Speedlite 220EX Black
(show image)
2262A017 Speedlite 220EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon CA-910 E White Canon CA-910 E White
(show image)
3025A003 CA-910 E 0.00
(excl. VAT)
0 (incl. VAT)
Canon SPEEDLITE 550EX Canon SPEEDLITE 550EX
(show image)
2261A019 SPEEDLITE 550EX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)