location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A410 Silver 3.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A410 Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0771B010 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A410 Silver 3.2 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.2 MP CCD Silver
  • - Optical zoom: 3.2x Digital zoom: 3.2x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
Long product name Canon PowerShot A410 Silver 3.2 MP CCD :
The short editorial description of Canon PowerShot A410 Silver 3.2 MP CCD

PowerShot A410
More>>>
Canon PowerShot A410 Silver 3.2 MP CCD:
The official marketing text of Canon PowerShot A410 Silver 3.2 MP CCD as supplied by the manufacturer

From holidays to birthdays, school days to Saturdays, the affordable and easy-to-use PowerShot A410 is there to capture the moments that make every day special. Great results have never been easier.

3.2 Megapixel sensor
The PowerShot A410's 3.2 Megapixel sensor gives you enough resolution for superb quality photo prints up to A4.

3.2x optical zoom
Built on 60 years of Canon optical heritage, the precision 3.2x optical zoom lens ensures that even distant subjects come out crisp and bright. It combines with the digital zoom for impressive 10x magnification.

DIGIC II and iSAPS
DIGIC II is like a powerful brain inside your camera. It links all the camera functions and processes images at high speed for excellent responsiveness and extended battery life. iSAPS is a built in assistant that uses scene information to optimise camera settings even before the shot is taken.

Easy to use
The uncomplicated PowerShot A410 is easy enough for the whole family to use. A selectable grid line display helps with composition for perfectly balanced shots. A Night Display function on the LCD screen makes it easier to shoot after dark.

Shooting modes
The PowerShot A410 has 14 modes for effortless automatic shooting. 8 special scene modes help optimise your settings in a variety of situations or with tricky conditions and include Portrait, Night Snapshot, Kids & Pets, Indoor, Foliage, Snow, Beach and Fireworks. My Colors* allows in-camera colour effects to be applied to your images or movies in real time.

Auto focus and 1.5cm Super Macro mode
5-point AiAF gives you crisp, sharp results even with off-centre subjects. The PowerShot A410 can also focus the lens as close as 1.5cm from your subject to capture the beautiful detail of tiny objects.

Movies
Shoot and playback up to 3-minute smooth 20fps QVGA or 10fps VGA size movies. Then add your choice of sound track using the supplied software. It is like having a mini camcorder built into your camera.

Print/Share button and PictBridge
Simply connect your camera to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints. When connected to a Canon SELPHY Compact Photo Printer, it can even print handy ID photos or Movie prints.


Features:
3.2 Megapixel sensor
3.2x optical zoom
DIGIC II and iSAPS
Easy to use
Selectable Grid Line Display
14 shooting modes including My Colors
5-point AiAF and 1.5cm Macro
VGA movies up to 3 minutes
Print/Share button and PictBridge

Short summary description Canon PowerShot A410 Silver 3.2 MP CCD:
This short summary of the Canon PowerShot A410 Silver 3.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A410 Silver, 3.2 MP, CCD, 3.2x, 5.29 oz (150 g), Silver

Long summary description Canon PowerShot A410 Silver 3.2 MP CCD:
This is an auto-generated long summary of Canon PowerShot A410 Silver 3.2 MP CCD based on the first three specs of the first five spec groups.

Canon PowerShot A410 Silver. Megapixel: 3.2 MP, Sensor type: CCD. Optical zoom: 3.2x, Digital zoom: 3.2x, Focal length range: 5.4 - 17.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 1.5". Viewfinder type: Optical. PictBridge. Weight: 5.29 oz (150 g). Product color: Silver

Picture quality
Megapixel *
3.2 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1024 x 768,1600 x 1200,2048 x 1536
Supported aspect ratios
4:3
Lens system
Optical zoom *
3.2x
Digital zoom *
3.2x
Focal length range
5.4 - 17.3 mm
Filter
Primary Colour
Focusing
Focus *
TTL
Focus adjustment *
Auto
Exposure
ISO sensitivity
50, 100, 200, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video formats supported
AVI
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
1.5"
Display resolution (numeric)
120000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB (Mini-B, PTP)
PictBridge *
Yes
Camera
Shooting modes *
Auto, Manual, Movie
Playback zoom (max)
2x
Design
Product color *
Silver
Battery
Battery type
Alkaline/NiMH
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
5.29 oz (150 g)
Packaging content
Bundled software
ZoomBrowser EX (PhotoRec)/ImageBrowser PhotoStitch ArcSoft PhotoStudio Drivers
Other features
Effective sensor resolution
3200000 pixels
Dimensions (WxDxH)
4.06 x 2.04 x 1.59" (103 x 51.8 x 40.3 mm)
Interface
USB
Data compression
Superfine, Fine, Normal
Metering
Evaluative, Centre-weighted average, Spot (centre)
Lens system
7 elements in 6 groups
Built-in flash
Yes
Camera shutter speed
1 - 1/2000 s
Focal length (35mm film equivalent)
1.61 - 5.16" (41 - 131 mm)
Compatible operating systems
Windows 98SE/Me/2000 SP4/XP/XP SP1-2 OS X v10.2 - 10.3
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:12:06
Uk has collected 14 expert reviews for Canon PowerShot A410 Silver 3.2 MP CCD and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Photoradar.com
Updated:
2011-09-26 01:12:05
Well, 'brand new' is pushing it. Three megapixels may be cutting edge in camera phones, but in the world of digital cameras it's now on the skinny side of acceptable.In fact, the whole camera feels a little like a step back in time. When three megapixe...
Bottom line Well, 'brand new' is pushing it. Three megapixels may be cutting edge in camera phones, but in the world of digital cameras it's now on the skinny side of acceptable.In fact, the whole camera feels a little like a step back in time. When three megapixe...
60%
techradar.com
Updated:
2011-09-26 01:12:06
What does £100 buy these days? Three budget flights to an obscure Baltic state, a couple of rounds at a fancy London bar, or this brand new three megapixel camera from Canon. Well, brand new is pushing it. Three megapixels may be cutting edge in came...
Good SImple and easy...
Bad Lacks advanced features...
Bottom line What does £100 buy these days? Three budget flights to an obscure Baltic state, a couple of rounds at a fancy London bar, or this brand new three megapixel camera from Canon. Well, brand new is pushing it. Three megapixels may be cutting edge in came...
60%
Cameras.co.uk
Updated:
2011-09-26 01:12:06
The Canon Powershot A410 is an excellent entry level digital camera. In terms of image quality it is better than many more expensive models. It offers great value for money.
79%
bayreviews.com
Updated:
2011-09-26 01:12:05
Last weekend my in laws, my parents, and my wife and I went for sight seeing around the bay. My in law had just bought their very first digital...
100%
maclife.com
Updated:
2011-09-26 01:12:06
It may look like a simple point-and-shoot camera, but Canons PowerShot A410 has a few tricks up its sleeve. Canons 3.2-megapixel PowerShot A410 is like a magicians hat - just when you think there cant possibly be anything left in it, out pops a...
Good Feature-rich without being overwhelming. Fast. Fine picture quality. Cool photo effects.
Bad No videoout. Jerky movies without sound. Flash has long cycle time. Bundled with wimpy 16MB memory card.
Bottom line The A410 is a great entry-level or second camera with excellent color, sharp definition, and low noise. Best of all, it has some unique features thatll let you perform some great visual magic. Dropping out all the colors except the one you choose t...
80%
gadgetspeak.com
Updated:
2011-09-26 01:12:06
A compact camera, ideal as a first digital camera, the controls are easy to use and anyone coming from a film camera will be delighted with the results.
76%
letsgodigital.org
Updated:
2011-09-26 01:12:06
The Canon PowerShot A410 fully meets the requirements for an entry-level digital camera. Simplicity, great quality and an operating process that consists of both ease and comfort can all be found in the Canon A410. With a resolution of 3.2 Megapixels...
76%
review-shop.com
Updated:
2011-09-26 01:12:06
A replacement for the last years Canon A400, the 3.2-Megapixel Canon PowerShot A410 is currently available at very low prices. I got mine for $118 together with Canon camera case, which brings the price of the camera itself to under $110. Can you get...
100%
dcresource.com
Updated:
2011-09-26 01:12:06
The PowerShot A410 ($149) is Canons entry-level digital camera and a replacement for the A400 that was introduced earlier this year. New features on the A410 include: 3.2X optical zoom lens (versus 2.2X) Refined body; only comes in one color (ve...
0%
Brand Image Article code product Stock Price from
Canon PowerShot A410 Silver + SD 256MB 3.2 MP CCD Canon PowerShot A410 Silver + SD 256MB 3.2 MP CCD
(show image)
0771B011+SD/256 PowerShot A410 Silver + SD 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A410 Silver + CP510 + SD 256 3.2 MP CCD Canon PowerShot A410 Silver + CP510 + SD 256 3.2 MP CCD
(show image)
0771B017+SD/256 PowerShot A410 Silver + CP510 + SD 256 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A410 Grey 3.2 MP CCD Gray Canon PowerShot A410 Grey 3.2 MP CCD Gray
(show image)
0327B015 PowerShot A410 Grey 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)