location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EF-WG935 mobile phone case 5.5" Flip case Bordeaux

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-WG935
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF-WG935PXEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088421247
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2019 16:12:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung EF-WG935 mobile phone case 5.5" Flip case Bordeaux
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flip case 5.5" Samsung
  • - Bordeaux
  • - Scratch resistant
  • - Card pocket
Long product name Samsung EF-WG935 mobile phone case 5.5" Flip case Bordeaux :
The short editorial description of Samsung EF-WG935 mobile phone case 5.5" Flip case Bordeaux

5.5", Samsung Galaxy S7 Edge
More>>>
Samsung EF-WG935 mobile phone case 5.5" Flip case Bordeaux:
The official marketing text of Samsung EF-WG935 mobile phone case 5.5" Flip case Bordeaux as supplied by the manufacturer

Stylish with functionality in mind
Its smooth texture design is as delicate to the touch as it is durable to the demands of daily wear and tear.

Ready for the unexpected
Equipped with a unique shell-type design for added durability and maximum reliability, it protects your phone from all sides for those unfortunate mishaps.

Practicality in your pocket
With an intuitive card slot for added convenience, its luxurious design and super smart cover automatically turns on and off whenever you open and close it.

Short summary description Samsung EF-WG935 mobile phone case 5.5" Flip case Bordeaux:
This short summary of the Samsung EF-WG935 mobile phone case 5.5" Flip case Bordeaux data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EF-WG935, Flip case, Samsung, Samsung Galaxy S7 Edge, 5.5", Bordeaux

Long summary description Samsung EF-WG935 mobile phone case 5.5" Flip case Bordeaux:
This is an auto-generated long summary of Samsung EF-WG935 mobile phone case 5.5" Flip case Bordeaux based on the first three specs of the first five spec groups.

Samsung EF-WG935. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Samsung Galaxy S7 Edge, Maximum screen size: 5.5", Product color: Bordeaux

Features
Maximum screen size *
5.5"
Compatibility *
Samsung Galaxy S7 Edge
Case type *
Flip case
Product color *
Bordeaux
Brand compatibility *
Samsung
Card pocket
Yes
Protection features
Scratch resistant
Weight & dimensions
Width
2.96" (75.2 mm)
Depth
0.504" (12.8 mm)
Height
5.98" (151.9 mm)
Weight
1.63 oz (46.3 g)
Packaging data
Quantity per pack
1 pc(s)