location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i zoom
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0351B007 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 2.4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black :
The short editorial description of Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black

Digital IXUS i zoom, Black
More>>>
Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black:
The official marketing text of Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black as supplied by the manufacturer

Impossibly slim, excruciatingly gorgeous and with performance to match its devastating looks. Introducing the 5.0 Megapixel Digital IXUS i zoom - Canon's smallest IXUS is also its most glamorous.

Stylish and slim
Designed to get heads turning, the super slim Digital IXUS i zoom comes in four irresistible colours*. Elegant contours complete an exquisitely designed all-metal body.

Resolution
A 5.0 Megapixel CCD sensor delivers photo quality prints up to A3 size, with plenty of scope for image cropping.

2.4x optical zoom
A compact ultra-high refractive index aspherical (UA) 2.4x optical zoom allows for improved framing without sacrificing quality. When you need to get close, Canon's precision optics combine with digital zoom to provide impressive 10x magnification.

Processing Power
Canon's DIGIC II processor ensures fast, responsive camera performance and superbly rendered colours. iSAPS analyses each scene and optimises key camera settings even before a shot is taken. These technologies combine to provide superb, immediate results.

Camera Station
The DIGITAL IXUS i zoom comes with a convenient Camera Station. It is the base for quick and easy direct printing, PC uploads and battery charging. Supplied with its own wireless controller and video out connection for slide and movie shows straight from the camera to your TV.

Shooting modes
Choose from 16 shooting modes to expand your potential. Seven Special Scene modes help you deal with tricky settings. Apply custom colour effects in real time with My Colors. Movie mode lets you record VGA quality movies with sound. Play back to family and friends by connecting to a TV through the Camera Station.

Intelligent Orientation Sensor
The Intelligent Orientation Sensor automatically rotates portrait shots before playback and converts the Func/Set button into a handy shutter release when the camera is held vertically.

Printing
Connect the Camera Station to any PictBridge compatible printer for effortless printing. Push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP Series printer and take advantage of advanced print functions, such as printing ID photos.

USB 2.0 Hi-Speed
Upload images at high speed with the USB 2.0 Hi-Speed connection.


Features:
Stylish and slim in 4 irresistible colours*
5.0 MP CCD
2.4x optical zoom
DIGIC II and iSAPS
Camera Station
16 shooting modes
Intelligent Orientation Sensor
PictBridge and Print/Share button
USB 2.0 Hi-Speed

Short summary description Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black:
This short summary of the Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS i zoom, 5 MP, 1/2.5", CCD, 2.4x, 3.7 oz (105 g), Black

Long summary description Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black:
This is an auto-generated long summary of Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black based on the first three specs of the first five spec groups.

Canon Digital IXUS i zoom. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 2.4x, Digital zoom: 4x, Focal length range: 6.3 - 14.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 1.8". PictBridge. Weight: 3.7 oz (105 g). Product color: Black

Picture quality
Image sensor size *
1/2.5"
Megapixel *
5 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1600 x 1200,2048 x 1536,2592 x 1944
Supported aspect ratios
4:3
Lens system
Optical zoom *
2.4x
Digital zoom *
4x
Focal length range
6.3 - 14.9 mm
Filter
Primary Colour
Focusing
Focus *
TTL
Focus adjustment *
Auto
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video formats supported
AVI
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
1.8"
Display resolution (numeric)
118000 pixels
Ports & interfaces
I/O ports
USB (Mini-B, PTP) A/V output (PAL/NTSC)
PictBridge *
Yes
Camera
Shooting modes *
Auto, Manual, Movie
Playback zoom (max)
2x
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-4L, Rechargeable
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
3.7 oz (105 g)
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch ArcSoft PhotoStudio Drivers
Other features
Effective sensor resolution
5000000 pixels
Dimensions (WxDxH)
3.78 x 1.78 x 0.941" (96.1 x 45.1 x 23.9 mm)
Interface
USB 2.0
Data compression
Superfine, Fine, Normal
Metering
Evaluative, Centre-weighted average, Spot (centre)
Lens system
4 elements in 4 groups
Built-in flash
Yes
Camera shutter speed
15 - 1/1600 s
Focal length (35mm film equivalent)
1.5 - 3.54" (38 - 90 mm)
Compatible operating systems
Windows 98SE/Me/2000 SP4/XP/XP SP1 OS X v10.2 - 10.3
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:18:28
Uk has collected 22 expert reviews for Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-25 22:18:28
The IXUS i Zoom is a stunning little camera, a real head turner that fits as easily into a pocket or handbag...
Good Ultra-compact design with great build, stylish, easy handling, good battery life...
Bad Small colour monitor, modest 2.4x optical zoom lens, underpowered flash, pricey...
Bottom line The IXUS i Zoom is a stunning little camera, a real head turner that fits as easily into a pocket or handbag...
80%
pcadvisor.co.uk
Updated:
2011-09-25 22:18:28
While Canons ultracompact Ixus digicams have tended to be pricey and somewhat short on features, the models are invariably innovative, beautifully designed and easy to use, producing great automatic images for point-and-shooters who want compact s...
Bottom line This is one of the best ultracompacts around. If you want a simple point-and-shooter that looks amazing, feels great to use and takes top shots, the i zoom cant be beaten. Just remember youre paying a premium for the styling and dont expect a huge...
80%
Cameras.co.uk
Updated:
2011-09-25 22:18:28
The Canon IXUS i Zoom is one of the most sytlish digital cameras you are likely to find. The design is truly eye catching and this is supported by a high standard of picture quality. The big drawback is very long shutter lag.
83%
goodgearguide.com.au
Updated:
2011-11-04 07:03:48
Canons 5 megapixel IXUS i zoom is one of the best looking camera models weve ever seen. It is tiny and cased matte black metal with silver rimming, and has a 1.8" LCD that is particularly good in dark conditions. The IXUS looks like it belongs on the...
70%
stuff.tv
Updated:
2014-12-24 03:21:33
Photographically, the Ixus iZoom is just a snapshot camera with a passable movie mode of 640x480 and 10fps. But it’s also a thing of beauty in its own right, coming in a seductive range of luscious colours - black, violet, gold or red.No more fumbli...
Good Light and small - only 104g. Great design, great colours. Sixteen shooting modes.
Bad Movie mode only 10fps. Functional 1.8in LCD. Not the fastest around.
Bottom line The AF could do with being a bit quicker, and a longer zoom would be good, but it’s still a gem...
80%
Neocamera.com
Updated:
2011-09-25 22:18:28
By itself, this ultra-compact could be considered reasonable for its class. However, given its price and competition, there is no reason that can justify buying this camera other than its looks. Take the Canon Powershot SD500 for example, which goes f...
20%
stuff.tv
Updated:
2011-09-25 22:18:28
Photographically, the Ixus iZoom is just a snapshot camera with a passable movie mode of 640x480 and 10fps. But it’s also a thing of beauty in its own right, coming in a seductive range of luscious colours - black, violet, gold or red.No more fumbli...
Good Light and small - only 104g. Great design, great colours. Sixteen shooting modes.
Bad Movie mode only 10fps. Functional 1.8in LCD. Not the fastest around.
Bottom line The AF could do with being a bit quicker, and a longer zoom would be good, but it’s still a gem...
80%
maclife.com
Updated:
2011-09-25 22:18:28
Were partial to Vivacious Violet, but you can choose from three more colors. The words cute and compact aptly describe Canons PowerShot SD30 digital camera. Its nice for those times when fun takes priority over studious photography - and since it...
Good Compact size. Fashionable camera-body colors...
Bad Image quality isnt bad but it isnt great, either. No optical viewfinder.
Bottom line The SD30 started a lot of conversations when we hit the party circuit - its small size and attractive colors generate a lot of interest. However, beyond the cosmetics lies the brutal truth: For its price, the SD30 doesnt quite reach the same high leve...
60%
pcmag.com
Updated:
2011-09-25 22:18:28
Small, sleek and stylish, the Canon PowerShot SD30 Digital Elph ($399.95 list) comes in four bold colors—gold, red, purple, and black. Its easy to slip into a shirt pocket or handbag. But the slick packaging doesnt quite make up for this ultracompa...
Good Very portable, lightweight, and stylish. Good daylight picture quality.
Bad Small LCD. Average performance. Poor video features.
Bottom line The Canon PowerShot SD30 Digital Elph makes a nice impression, but its packaging may outshine its performance...
60%
letsgodigital.org
Updated:
2011-09-25 22:18:28
The Canon Digital IXUS i Zoom is a descendant of the already famous digital IXUS family. Its very compact and stylishly designed; a real eye-catcher. The camera is easy to use; the compact dimensions with the size of a cell phone enable carrying the ca...
76%
Computerpoweruser.com
Updated:
2011-09-25 22:18:28
of CPU), the emphasis then was on boundless functionality and transitioning into the world of sub-$1,000 digital SLRs. Now, I’m back with the more ho...
60%
dcresource.com
Updated:
2011-09-25 22:18:28
The Canon PowerShot SD30 Digital ELPH (also known as the Digital Ixus i Zoom) is an ultra-compact camera with a 5 Megapixel CCD, 2.4X zoom lens, DIGIC II image processor, and a 1.8" LCD display. The SD30 replaces the PowerShot SD20, with the main...
0%
Megapixel.net
Updated:
2011-09-25 22:18:28
This is evidenced by the fact that the SD30 is available in four colours which have appropriate monikers: Glamour Gold (shown here), Tuxedo Black, Rock Star Red, and Vivacious Violet. Completely metal-clad, the SD30, whatever its colour, is accented by...
0%
dpinterface.com
Updated:
2011-09-25 22:18:28
DPInterface Canon PowerShot SD30Digital ELPH Review (Digital Ixus i Zoom/Ixy Digital L3)Brad Soo - October 24th, 2005 (Updated January 31st, 2006) The Canon PowerShot SD30 Digital ELPH is here - This time with optical zoom, a larger LCD, a new faster...
0%
imaging-resource.com
Updated:
2014-01-19 01:35:46
The Imaging Resource...
0%
Brand Image Article code product Stock Price from
Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Gold Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Gold
(show image)
0353B007 i zoom 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Violet Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Violet
(show image)
0354B007 i zoom 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Red Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Red
(show image)
0352B007 i zoom 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)