location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A610 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0322B010 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A610 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.3 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Alkaline
Long product name Canon PowerShot A610 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver :
The short editorial description of Canon PowerShot A610 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver

Powershot A610, 5.0 MegaPixel, 4x optical zoom, FlexiZone, 2.0iLCD
More>>>
Canon PowerShot A610 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver:
The official marketing text of Canon PowerShot A610 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver as supplied by the manufacturer

5.0 Megapixel CCD sensor
A 5.0 Megapixel CCD sensor delivers photo quality prints up to A3 size, with plenty of scope for image cropping.

4x optical zoom
A bright 4x optical zoom gives you the flexibility to frame shots up closer or at a distance without sacrificing quality. It combines with digital zoom for 16x magnification.

DIGIC II and iSAPS
DIGIC II is like a powerful brain inside your camera. It links all the camera functions and processes shooting information at high speed for excellent responsiveness and extended battery life. iSAPS is a built-in assistant that uses scene information to optimise camera settings even before the shot is taken.

Vari-angle LCD
The 2.0" vari-angle LCD screen twists in all directions. It is great for self portraits and for framing shots with the camera held at creative angles. Selectable grid lines help with composition and levelling horizons.

Shooting modes
20 shooting modes provide for full manual control and creative flexibility. 8 special scene modes include Night Snapshot, Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks and Underwater. My Colors allows in-camera colour effects to be applied in real time.

Movies with sound
Shoot extended high quality movies with sound. Different formats include fast frame mode at 60 fps (QVGA), standard mode at 30 fps (VGA) and compact email mode (QQVGA).

Super Macro and flexible focusing
Focus as close as 1cm from your subject with Super Macro. Rely on 9-point AiAF to keep even off-centre subjects sharply in focus, or use FlexiZone AF/AE to manually select focus points.

Accessories
Optional accessories include a 40m depth waterproof case, 0.7x wide converter lens, 1.75x tele-converter lens and slave flash.

Direct printing
Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints. The PowerShot A610 can even print ID photos or Movie prints when connected to a Canon SELPHY Compact Photo Printer.

USB 2.0 Hi-Speed
USB 2.0 Hi-Speed connects the PowerShot A610 to computers for fast uploads of stills and movies.

CANON iMAGE GATEWAY
CANON iMAGE GATEWAY* provides 100MB of web space for your own online photo gallery. A comprehensive software suite is included for browsing, editing, downloading and organising photos, movies and slide shows.

Short summary description Canon PowerShot A610 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Canon PowerShot A610 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A610, 5.3 MP, 2592 x 1944 pixels, 1/1.8", CCD, 4x, Silver

Long summary description Canon PowerShot A610 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Canon PowerShot A610 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot A610. Megapixel: 5.3 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 7.3 - 29.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2". Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 8.29 oz (235 g). Product color: Silver

Picture quality
Image sensor size *
1/1.8"
Megapixel *
5.3 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Supported aspect ratios
4:3
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
7.3 - 29.2 mm
Filter
JPEG, AVI, WAVE
Focusing
Focus *
TTL
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
2"
Display resolution (numeric)
115.000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB 2.0(Mini-B, PTP) A/V (PAL/NTSC)
PictBridge *
Yes
Camera
Playback zoom (max)
2x
Design
Product color *
Silver
Battery
Battery technology *
Alkaline
Battery type
4x Size-AA NB4-200
System requirements
Mac compatibility
Yes
Operational conditions
Maximum operating temperature range (T-T)
40
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
8.29 oz (235 g)
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio
Other features
Camera CCD sensor
1/1.8
Dimensions (WxDxH)
4.13 x 2.6 x 1.93" (104.8 x 66 x 49.1 mm)
Interface
USB
Lens focal range
f/2.8-f/4.1
Data compression
Superfine, Fine, Normal
Lens system
8/7 2x
Built-in flash
Yes
Camera shutter speed
15 - 1/2,500 s
Photo mode
Auto, Program AE, Shutter priority AE, Aperture priority AE, Manual, Custom, Portrait, Landscape, Night Scene, Stitch Assist, Movie, Special Scene (Night Snapshot, Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks, Underwater)
Compatible operating systems
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.2 - 10.3
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:08:02
Uk has collected 16 expert reviews for Canon PowerShot A610 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Cameras.co.uk
Updated:
2011-09-26 01:08:02
The Canon Powershot A610 is an exceptional digital camera. It offers a number of advanced features at a very reasonable price. Picture quality is of a very high quality for a camera that costs so little.
85%
Zdnet.com.au
Updated:
2011-11-04 10:09:14
At 5 megapixels, the Canon PowerShot A610 doesnt have the pixel punch of the pricier Canon PowerShot A620, but that is where the difference ends. Just like its sibling, the PowerShot A610 packs a lot of muscle into its compact body. A 4x optical zoom...
0%
Neocamera.com
Updated:
2011-09-26 01:08:02
The Canon A610 is a good update to the Canon A95 that improves on pretty much everything without compromise. In this class of cameras, the A610 stands out quite well by its photo quality, speed of operation, great battery life using AA batteries and f...
80%
review-shop.com
Updated:
2011-09-26 01:08:02
After having positive experience with Canon PowerShot A520 and Canon PowerShot A95, I was eager to try the new 5-Megapixel Canon PowerShot A610. The A610 is a replacement for the acclaimed Canon A95 and I was able to buy it for only $249. Is it a wort...
100%
letsgodigital.org
Updated:
2011-09-26 01:08:02
Canon has obtained a lot of experience in the PowerShot assortment and the Canon A610 is the end result for the time being. Many possibilities and flexibility serve the user to a great extend. He can shoot in a simple way but as soon as hes ready for...
78%
bobatkins.com
Updated:
2011-09-26 01:08:02
The new Canon Powershot A610 (released August 2005) is the successor to the popular A95, which was itself the successor to the A80. The "A" designation in these names refers to the fact that they use AA batteries rather than proprietary Li-ion cells...
0%
imaging-resource.com
Updated:
2011-09-26 01:08:02
Introduction...
0%
steves-digicams.com
Updated:
2011-09-26 01:08:02
The compact and lightweight PowerShot A620 and A610 digital cameras feature a sleek new body design, 7.1 and 5.0 megapixel CCDs respectively, 4x optical zoom lens, Canon?s exclusive high-performance DIGIC II image processor and a 2.0-inch vari-angle co...
0%
Country Distributor
Nederland 1 distributor(s)