location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Notebook 70W DC Power Adapter for Apple power adapter/inverter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook 70W DC Power Adapter for Apple
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33194EU
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 20:47:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kensington Notebook 70W DC Power Adapter for Apple power adapter/inverter White :
The short editorial description of Kensington Notebook 70W DC Power Adapter for Apple power adapter/inverter White

Notebook 70W DC Power Adapter For Apple
More>>>
Kensington Notebook 70W DC Power Adapter for Apple power adapter/inverter White:
The official marketing text of Kensington Notebook 70W DC Power Adapter for Apple power adapter/inverter White as supplied by the manufacturer

The Kensington Notebook 70W DC Power Adapter for Apple makes it easy to power and charge an Apple PowerBook® , iBook® , or iPod® from any cigarette lighter or Empower? port. The super-sleek supply profile is up to 60% smaller and 70% lighter than other chargers, making it a welcome addition on any road trip. With the included tips and socket adapter, power is only as far as the next DC power supply.

Features:
- Thin and Light
- Up to 60% smaller and 70% lighter than other chargers for easy portability.
- Easily powers and charges Apple iPod, PowerBooks, and iBooks.
- 70 watts - enough to power and charge an Apple notebook or iPod.
- Turns any cigarette lighter or Empower™ port into a power source.
- Includes tips for use with Apple notebooks and iPod with docking connector.
- Provides the right power for mobile phones, portable DVD players, PDA's etc when used with correct tip.

Short summary description Kensington Notebook 70W DC Power Adapter for Apple power adapter/inverter White:
This short summary of the Kensington Notebook 70W DC Power Adapter for Apple power adapter/inverter White data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Notebook 70W DC Power Adapter for Apple, 70 W, White, 21.2 oz (600 g), 3.7 x 0.669 x 2.09" (94 x 17 x 53 mm)

Long summary description Kensington Notebook 70W DC Power Adapter for Apple power adapter/inverter White:
This is an auto-generated long summary of Kensington Notebook 70W DC Power Adapter for Apple power adapter/inverter White based on the first three specs of the first five spec groups.

Kensington Notebook 70W DC Power Adapter for Apple. Capacity: 70 W. Product color: White. Weight: 21.2 oz (600 g). Dimensions (WxDxH): 3.7 x 0.669 x 2.09" (94 x 17 x 53 mm)

Power
Capacity
70 W
Design
Product color *
White
Weight & dimensions
Weight
21.2 oz (600 g)
Other features
Dimensions (WxDxH)
3.7 x 0.669 x 2.09" (94 x 17 x 53 mm)