Epson logo

Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126792
Info modified on:
28 Jan 2020, 15:31:13
Long product name Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm:

Epson Stylus DX4850

Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm:

The Epson Stylus DX range has an all-in-one printing solution for everyone from families to small businesses. Compact and affordable, they all deliver high quality printing, scanning and stand-alone copying.

Compact, affordable, complete desktop printing solutions
The Epson DX series has a model to suit everyone from cost-conscious students and families to small businesses. Each offers a huge choice of functions, but takes up very little desk space. You can print out superb quality colour prints that dry instantly and last for years, make copies without ever using a computer, and even scan documents as digital files to save or print.

Convenient individual inks
You only need to replace the ink that runs out with an Epson Stylus DX all-in-one, because they use individual ink cartridges. Replacements are affordable and guarantee maximum quality.

Epson quality stands out every time
Whatever you print, Epson DURABrite Ultra ink ensures maximum colour, clarity and durability on any paper. Every document will look great, while your photos will be at least as good as any high street photo lab – you can use Epson Glossy Photo Paper for a truly professional finish. But the best part is that Epson DURABrite Ultra inks dry instantly, are smudge resistant, waterproof and last for more than 100 years.

The beauty is in the detail
It's great fun to print your own standard size 10x15cm photos, but with an Epson Stylus DX all-in-one you can print borderless pictures up to A4 size. And at a print resolution of up to 5760 optimised dpi on suitable media, you can be sure that every detail will really stand out.

Be creative with your images
You can easily manage your images with Epson Creativity Suite software. This is a fun, effective way to send images with emails or upload them to the web for everyone to see. You can do loads more too, like print web pages or edit the size and resolution of your images.

Direct photo printing – no computer required
With selected models in the Epson Stylus DX range, you can print your photos directly from PictBridge or USB DIRECT-PRINT enabled digital cameras and even from popular digital memory cards.

Key features:
Efficient printing with 4 individual ink cartridges
Print sharp text, superb colour and long-lasting photos with EpsonDURABrite Ultra inks
Scan, print, copy and enlarge your photos up to A4
Create borderless photos up to A4

Short summary description Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm:

Epson Stylus DX4850, Color printing, 5760 x 1440 DPI, Color copying, Mono scanning, A4

Long summary description Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm:

Epson Stylus DX4850. Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 19 ppm. Copying: Color copying, Maximum copy resolution: 1200. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.