location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS -1D Mark II N 8.2 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS-1D Mark II N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0304B017
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:17:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon EOS -1D Mark II N 8.2 MP CMOS Black :
The short editorial description of Canon EOS -1D Mark II N 8.2 MP CMOS Black

EOS 1D MARK IIN DNK 8.2Mpix 2.5" TFT LCD
More>>>
Canon EOS -1D Mark II N 8.2 MP CMOS Black:
The official marketing text of Canon EOS -1D Mark II N 8.2 MP CMOS Black as supplied by the manufacturer

The 8.2 MP EOS-1D Mark II N is the essential tool of sports and reportage photographers. With pack leading image quality at 8.5 frames per second and 48 frame JPEG burst performance.

Sensor
With Canon's 8.2 MP CMOS sensor, the EOS-1D Mark II N has all the sensitivity necessary to bring out contrast and subtle detail in dark shadows and highlights. A built-in low-pass filter and on-chip circuitry suppress false colours and noise.

8.5 fps
The camera delivers 8.5 fps continuous shooting for up to 48 frame bursts of large JPEG images, or 22 RAW images.

Auto focus
45 focus points cover a wide area of the screen for consistently sharp results - even with off-centre and fast moving subjects.

DIGIC II
DIGIC II renders colour and monochrome tones and effects with exceptional accuracy. Power efficient and super fast, DIGIC II also optimises battery life and supports instant 0.2 second start up.

Picture Style
Picture Style pre-sets provide easy control over image processing parameters as well as a monochrome shooting mode. Each style offers a different colour response - similar to the way film types are changed to achieve different effects. Sharpness, contrast, colour tone and saturation are adjustable within each pre-set.

Large LCD
The bright 2.5" 230K pixel LCD is viewable up to 85° in most directions. Use Quick View to check focus and composition without swapping into playback.

Dual card slots
RAW and JPEG images can be written separately to CF or SD memory cards. When writing to a single card, a short cut allows a quick switch to the next card when one card is full. Camera settings can be saved to a card for moving user settings to other cameras.

Wide ISO range
Low (L:50) and high (H:3200) ISO settings extend the standard 100-1600 range. When changing ISO, options are displayed in the viewfinder.

Tough and durable
A rugged weather-resistant magnesium alloy casing contains over 70 moisture resistant seals. Shutter durability is a reliable 200,000 cycles.

Digital Photo Professional software
The Digital Photo Professional software permits high-speed processing of lossless RAW images.

Options and Connectivity
The EOS-1D Mark II N is compatible with all Canon EF lenses (excl. EF-S lenses) and the EX series Speedlite flash range. E-TTL II passes distance information to the Speedlites for consistently accurate flash exposures. The optional Wireless File Transmitter WFT-E1 allows untethered shooting, while Video Out allows reviewing on a TV screen. Connect with FireWire (IEEE 1394) for fast data uploads or USB for PictBridge direct printing.

Short summary description Canon EOS -1D Mark II N 8.2 MP CMOS Black:
This short summary of the Canon EOS -1D Mark II N 8.2 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS -1D Mark II N, 8.2 MP, CMOS, 2.69 lbs (1.22 kg), Black

Long summary description Canon EOS -1D Mark II N 8.2 MP CMOS Black:
This is an auto-generated long summary of Canon EOS -1D Mark II N 8.2 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS -1D Mark II N. Megapixel: 8.2 MP, Sensor type: CMOS. Digital zoom: 10x. Display diagonal: 2". Weight: 2.69 lbs (1.22 kg). Product color: Black

Picture quality
Megapixel *
8.2 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Lens system
Digital zoom *
10x
Memory
Compatible memory cards *
CF, microdrive, sd
Display
Display *
LCD
Display diagonal *
2"
Ports & interfaces
I/O ports
IEEE 1394 (Supplied with 4-pin dedicated cable), USB 1.1 (Mini-B, PTP)
Camera
Self-timer delay *
2 s
Design
Product color *
Black
Battery
Battery type
1x Ni-MH pack NP-E3, 1x CR2025
Operational conditions
Recommended operating temperature range (T-T)
0 - 45 °C
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Weight
2.69 lbs (1.22 kg)
Other features
Dimensions (WxDxH)
6.14 x 6.2 x 3.15" (156 x 157.6 x 79.9 mm)
Interface
USB
Data compression
JPEG (1-10 settings, user selectable), RAW (Canon RAW 2nd edition)
Metering
TTL
Lens system
EF
Power supply type
Power adapter DCK-E1
Camera shutter speed
30 - 1/8000 s
Compatible operating systems
Windows 98 (including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 / v10.2
Brand Image Article code product Stock Price from
Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS
(show image)
9313A032 EOS-1D Mark II + Speedlite 550EX promo 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS -1DS DIG SLR CMOS 11.1MP 11.4 MP Canon EOS -1DS DIG SLR CMOS 11.1MP 11.4 MP
(show image)
8068A017 EOS-1DS DIG SLR CMOS 11.1MP 0.00
(excl. VAT)
0 (incl. VAT)