location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X3K01AA mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP9 2x20 LCD Top Mount without Arm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X3K01AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899848555 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 10:20:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Guarantee: Limited warranty delivers on-site, next business-day 2 service for parts and labor and includes free support 24 x 7. The warranty terms vary by region and onsite and labor are not available in all countries. Depending on region and warranty terms, extended service offers terms up to 3 years by choosing an optional HP Carepack. To choose the right level of extended service for your HP product, visit HP Care Pack Central: www.hp.com/go/cpc.
Long product name HP X3K01AA mounting kit Black :
The short editorial description of HP X3K01AA mounting kit Black

HP RP9 2x20 LCD Top Mount without Arm
More>>>
HP X3K01AA mounting kit Black:
The official marketing text of HP X3K01AA mounting kit Black as supplied by the manufacturer

Deliver easily readable price, product, and order information to your customers with the HP RP9 2x20 LCD Top Mount without Arm, which sits flush on the top of your HP RP9 Retail System for a modern, streamlined look.

Short summary description HP X3K01AA mounting kit Black:
This short summary of the HP X3K01AA mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP X3K01AA, Black

Long summary description HP X3K01AA mounting kit Black:
This is an auto-generated long summary of HP X3K01AA mounting kit Black based on the first three specs of the first five spec groups.

HP X3K01AA. Product color: Black

Save space and minimize cabling

Simply connect the display to the top bezel USB port on your HP RP9 Retail System, which powers the accessory and eliminates the need for cabling.

Retail-ready design

Place the durable display in a range of high-traffic areas. The edge-to-edge, bezel-less glass is easy to clean, helps provide protection from dust, and creates a sleek, modern appearance.

Technical details
Product color *
Black
Compatibility
HP RP9
HP segment
Business
Weight & dimensions
Weight
8.47 oz (240 g)
Width
8.56" (217.4 mm)
Depth
2.36" (59.9 mm)
Height
1.55" (39.4 mm)
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Sverige 4 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)