location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SY16K3I uninterruptible power supply (UPS) 16 kVA 11200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SY16K3I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY16K3I
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SY16K3I uninterruptible power supply (UPS) 16 kVA 11200 W :
The short editorial description of APC SY16K3I uninterruptible power supply (UPS) 16 kVA 11200 W

APC Symmetra, 16000VA/11200W, 400 (3PH)V/ 230V,DB-9 RS-232, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management, Extended runtime model
More>>>
APC SY16K3I uninterruptible power supply (UPS) 16 kVA 11200 W:
The official marketing text of APC SY16K3I uninterruptible power supply (UPS) 16 kVA 11200 W as supplied by the manufacturer

Features
Automatic Voltage Regulation (AVR), Built-in automatic bypass, Built-in manual bypass, Built-in SmartSlot, EPO, Hot Swap Batteries, Hot Swap Electronics, Input Power Factor Correction, Intelligent Battery Management, LCD AlphaNumeric Display, Overload Indicator, Replace Batt Indicator, Scalable Power Capacity, Scalable Run Time, Software, User Replaceable batteries, Web Management
Includes
CD with software, User Manual

Short summary description APC SY16K3I uninterruptible power supply (UPS) 16 kVA 11200 W:
This short summary of the APC SY16K3I uninterruptible power supply (UPS) 16 kVA 11200 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SY16K3I, 16 kVA, 11200 W, 5.2 min, 17.1 min, APC Replacement Battery SYBATT, Beige

Long summary description APC SY16K3I uninterruptible power supply (UPS) 16 kVA 11200 W:
This is an auto-generated long summary of APC SY16K3I uninterruptible power supply (UPS) 16 kVA 11200 W based on the first three specs of the first five spec groups.

APC SY16K3I. Output power capacity: 16 kVA, Output power: 11200 W. Typical backup time at full load: 5.2 min, Typical backup time at half load: 17.1 min, Replacement battery cartridge: APC Replacement Battery SYBATT. Product color: Beige. Bundled software: - PowerChute Network Shutdown - PowerChute plus for AIX v4.2.3 - PowerChute plus for HP-UX v 4.2.3.... Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management, Output connections: (1)Hard Wire 3-wire (H N + G)

Features
Output power capacity *
16 kVA
Output power *
11200 W
Emergency Power Off (EPO)
Yes
Battery
Typical backup time at full load
5.2 min
Typical backup time at half load
17.1 min
Replacement battery cartridge
APC Replacement Battery SYBATT
Design
Product color *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Packaging data
Bundled software
- PowerChute Network Shutdown - PowerChute plus for AIX v4.2.3 - PowerChute plus for HP-UX v 4.2.3 - PowerChute plus for Linux v 4.5.2 - PowerChute plus for Novell NetWare v4.3.3 - PowerChute plus for Red Hat Linux v 4.5.2.1 - PowerChute plus for Solaris v 4.5 - PowerChute Plus for Windows NT/2000 (English) v. 5.2.1
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management
Output connections
(1)Hard Wire 3-wire (H N + G)
Input connection type
Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
24 x 27 x 47.2" (609.6 x 685.8 x 1199.9 mm)
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Nominal input voltage
400 V
Brand Image Article code product Stock Price from
APC AP9618 uninterruptible power supply (UPS) APC AP9618 uninterruptible power supply (UPS)
(show image)
AP9618 AP9618 0.00
(excl. VAT)
0 (incl. VAT)
APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra XR Frame w/12 SYBATT 220-240V uninterruptible power supply (UPS) APC Symmetra XR Frame w/12 SYBATT 220-240V uninterruptible power supply (UPS)
(show image)
SYXR12B12I Symmetra XR Frame w/12 SYBATT 220-240V 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra XR Frame w/8 SYBATT Scalable to 12, 220-240V uninterruptible power supply (UPS) APC Symmetra XR Frame w/8 SYBATT Scalable to 12, 220-240V uninterruptible power supply (UPS)
(show image)
SYXR8B12I Symmetra XR Frame w/8 SYBATT Scalable to 12, 220-240V 0.00
(excl. VAT)
0 (incl. VAT)
APC SYMMETRA EXTEND. RUN FRAME uninterruptible power supply (UPS) APC SYMMETRA EXTEND. RUN FRAME uninterruptible power supply (UPS)
(show image)
SYXR4B4I SYMMETRA EXTEND. RUN FRAME 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra XR Frame w/4 SYBATT Scalable to 12, 220-240V uninterruptible power supply (UPS) APC Symmetra XR Frame w/4 SYBATT Scalable to 12, 220-240V uninterruptible power supply (UPS)
(show image)
SYXR4B12I Symmetra XR Frame w/4 SYBATT Scalable to 12, 220-240V 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra XR Frame w/2 SYBATT Scalable to 4, 220-/240V uninterruptible power supply (UPS) APC Symmetra XR Frame w/2 SYBATT Scalable to 4, 220-/240V uninterruptible power supply (UPS)
(show image)
SYXR2B4I Symmetra XR Frame w/2 SYBATT Scalable to 4, 220-/240V 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9608 uninterruptible power supply (UPS) APC AP9608 uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 0.00
(excl. VAT)
0 (incl. VAT)