location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series external hard drive 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Hard Drive USB 2.0 300GB - Silver Series
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33365
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:16:56
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series external hard drive 3.5" :
The short editorial description of Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series external hard drive 3.5"

Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series
More>>>
Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series external hard drive 3.5":
The official marketing text of Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series external hard drive 3.5" as supplied by the manufacturer

imple, cost effective storage - Iomega’s 300 GB - 3.5” Silver Series Hard Drive is the affordable way to save your precious memories – save up to 1,200,000 photos, 5,550 hours of music, or 450 hours of video. Not only is this drive economical but it is very easy-to-use and preformatted for simple set up – just plug and play.

Short summary description Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series external hard drive 3.5":
This short summary of the Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series external hard drive 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series, 300 GB, 3.5", 2.0

Long summary description Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series external hard drive 3.5":
This is an auto-generated long summary of Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series external hard drive 3.5" based on the first three specs of the first five spec groups.

Iomega Desktop Hard Drive USB 2.0 300GB - Silver Series. HDD capacity: 300 GB, HDD size: 3.5". USB version: 2.0

Hard drive
HDD capacity *
300 GB
HDD size *
3.5"
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Power
Bus powered *
No
Weight & dimensions
Weight *
2.84 lbs (1.29 kg)
Other features
Hard disk transfer rate
480 Mbit/s
I/O ports
USB
Internal
No
Mac compatibility
Yes
Minimum storage drive space
65 MB
Compatible operating systems
Microsoft Windows Me/2000 Professional/XP Home/XP Professional MAC OSX or above
Dimensions (WxDxH)
9.45 x 4.72 x 1.65" (240 x 120 x 42 mm)
Brand Image Article code product Stock Price from
Iomega 33238 external hard drive 80 GB 7200 RPM 2.5" USB 2.0 Silver Iomega 33238 external hard drive 80 GB 7200 RPM 2.5" USB 2.0 Silver
(show image)
33238 33238 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM
(show image)
33235 Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)