Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 19965719 data-sheets &
36140 brands
– register (free)
Power Supply Units
Trust PW-5200 power supply unit
Trust PW-5200 power supply unit
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Trust 14461
XML doc
Icecat LIVE: JS for Trust 14461
Icecat Live DOC
JSON product data for Trust 14461
JSON DOC
CSV product data for Trust 14461
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Trust
Product name:
PW-5200
Article code:
14461
Category:
Power Supply Units
Icecat Product ID:
324377
Data-sheet quality:
created/standardized by Icecat
Product views:
71460
Info modified on:
08 Feb 2024, 14:05:21
Trust 14461 (Icecat)
Bullet Points Trust PW-5200 power supply unit:
- High Quality 450 real Watt power supply unit for powering your high-end computer
- ATX12V version 2; fully compatible with high power CPU's and ATX cases
- Very low noise level less than 22 dB(a) with temperature controlled 120mm fan
- 120mm ball bearing big fan with very low noise level less then 22 dB(a)
- Easy removable grip connectors and protected cables
- 24/20 pins mainboard power connector
- Including 6-pin PCI Express VGA connector, meets high-end PCIe 150W requirement
- 6x peripheral, 2x floppy drive, 4x S-ATA connectors
- TÜV, NEMKO, CE LVD and CB approved
Long product name Trust PW-5200 power supply unit:
450W HighTech PSU Silent Big Fan PW-5770
Short summary description Trust PW-5200 power supply unit:
Trust PW-5200
Long summary description Trust PW-5200 power supply unit:
Trust PW-5200
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Trust 14461
XML doc
Icecat LIVE: JS for Trust 14461
Icecat Live DOC
JSON product data for Trust 14461
JSON DOC
CSV product data for Trust 14461
CSV DOC
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE