location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG24EE470AK hospitality TV 24" HD Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG24EE470AK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG24EE470AK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088343181
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:19:16
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung HG24EE470AK user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG24EE470AK hospitality TV 24" HD Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" LED
  • - HD 1366 x 768 pixels 16:9
  • - DVB-C, DVB-T2
  • - VESA mounting
  • - 21 W
Long product name Samsung HG24EE470AK hospitality TV 24" HD Black 10 W :
The short editorial description of Samsung HG24EE470AK hospitality TV 24" HD Black 10 W

24",HD LED, 1366 x 768 px, Mega Contrast, DVB-T2/C, CI+(1.3), LYNK REACH 4.0, 1 x HDMI, 1 x USB, Dolby Digital Plus, 2 x 5W, EPG, OSD, 561.8 x 349.1 x 65.2 mm
More>>>
Samsung HG24EE470AK hospitality TV 24" HD Black 10 W:
The official marketing text of Samsung HG24EE470AK hospitality TV 24" HD Black 10 W as supplied by the manufacturer

Enhance guest room ambience to align user experiences with what they’d expect at home

To better serve the hospitality industry, Samsung’s slim-designed HE470 Series displays can foster a differentiated and memorable in-room experience. This display functions as an all-in-one content center where managers can access a user interface template library to deploy customized content to end users. Hotel managers can customize guest viewing experience and reinforce branding and cost-effectiveness through an enhanced Home Menu that allows guests to view essential hotel information. Plus, the embedded LYNK REACH 4.0 solution allows for remote, centralized and efficient display management through a single remote control center, while its System Integrator compatibility and USB cloning enable multi-device management with less installation and maintenance efforts required.

LYNK™ REACH 4.0

LYNK REACH 4.0 is upgraded to accommodate existing LAN, WIFI and coaxial infrastructures to streamline hotel management. LYNK REACH 4.0 deploys personalized guest messages options of hotels, expands content delivery and facilitates two-way communication between hotel management and guests. User interface templates to deliver essential information can also be accessed, while in-room displays can be managed through a remote control center.

New Home Menu

Deliver a wide array of content to guests with an enhanced Home Menu that does not require the additional purchase of a solution or network infrastructure. New enhanced home menu enables hotels to welcome guests with a brief video clip along with the hotel logo before offering live TV. Guests can conveniently view resources such as the time, date and hotel information, and access frequently used TV features in user mode.

LYNK™ DRM

Provide a safe and cost-effective alternative to traditional hardware-based content protection systems using Samsung LYNK DRM technology. The solution allows encrypted live channel and VoD content to pass securely and display on hotel TVs. It also reduces the need for additional equipment and provides quicker recovery for Conditional Access System (CAS) problems. To help ensure system reliability, coverage extends to the enlargement of head-end equipment for cable operators.

SI Compatibility

Experience high compatibility with various System Integrators’ protocols at purchase with Samsung hospitality displays. This SI compatibility helps hotel managers save their time and effort when setting up protocols between SI-provided set-top boxes and displays.

Headphone ID compatibility

Give guests the luxury of listening to TV in bed without the cumbersome need to extend the headphone cable. Headphone ID detects when a pair of headphones is connected to the extension sockets next to a bed and switches the audio output to avoid disturbing others in the room.

Enhanced Security Mode

Utilize uniquely strong content management with Security Mode. With this feature, you can block critical functions of the displays, such as USB Cloning, to easily prevent changes to the displays' settings. You can also block non-compliant content or the transmission of unwanted Teletext (TTX) to maintain complete control of content on guest room displays.

Sound Bar Compatibility

Pairing a Samsung Hospitality TV with a Sound Bar creates a truly high-end media environment. Connected by a High-Definition Multimedia Interface® cable, settings are automatically applied, making installation a breeze, and the universal remote gives guests full control over the entire system.

Multi-code Remote

Eliminate annoying interference from other remote signals, such as hotel fitness centers, where multiple TVs are in close proximity. The multi-code remote can control up to 10 TVs individually in the same room.

Connect Share

With ConnectShare™ Movie, guests simply plug their USB stick or hard drive into the TV, allowing them to instantaneously view and share movies, photos and music. Content comes alive on the screen with excellent picture quality.

Channel Editor

Hotel managers can adjust the channel mix for both analogue and digital signals without the need to edit channel lists for different TV systems. The hotel can reorder and rename channels to make channel mapping easy and intuitive.

Software Clock

Allow your guests to check the current time on the TV whenever needed. Software Clock allows guest to check the time just by pressing the “Info” button, even when the TV is off.

Short summary description Samsung HG24EE470AK hospitality TV 24" HD Black 10 W:
This short summary of the Samsung HG24EE470AK hospitality TV 24" HD Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG24EE470AK, 24", HD, 1366 x 768 pixels, LED, 16:9, Flat

Long summary description Samsung HG24EE470AK hospitality TV 24" HD Black 10 W:
This is an auto-generated long summary of Samsung HG24EE470AK hospitality TV 24" HD Black 10 W based on the first three specs of the first five spec groups.

Samsung HG24EE470AK. Display diagonal: 24", HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 10 W, Audio decoders: DTS, Dolby Digital Plus

Display
Display diagonal *
24"
HD type *
HD
Display resolution *
1366 x 768 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1360 x 768 (WXGA)
Dynamic contrast ratio marketing name
Mega Contrast
Display diagonal (metric)
23.2" (59 cm)
Picture processing technology
Samsung Wide Color Enhancer Plus
Smart modes
Game, Movie, Sports
Design
Product color *
Black
VESA mounting *
Yes
On/off switch
Yes
Performance
Smart TV *
No
Internet TV
No
On Screen Display (OSD)
Yes
Electronic Program Guide (EPG)
Yes
Auto power off
Yes
ConnectShare (USB)
Yes
Game mode
Yes
Picture-in-Picture
Yes
Plug and Play
Yes
Teletext function
Yes
Hospitality features
Hospitality home menu
Yes
Hotel channel list
Yes
Hospitality Plug and Play
Yes
Welcome message
Yes
External clock compatibility
Yes
Clock back up supply
Yes
Software clock
Yes
My Channel function
Yes
Multi-code remote control
Yes
Screwed battery cover
Yes
Music mode backlight on/off
Yes
Subtitles function
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Alarm clock
Yes
Content management solution
Samsung LYNK REACH
LYNK REACH version
4.0
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
USB 2.0 ports quantity *
1
RF ports quantity
1
SCART ports quantity
1
Consumer Electronics Control (CEC)
Anynet+
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
10 W
Audio decoders
DTS, Dolby Digital Plus
Power
Power consumption (typical) *
21 W
Power consumption (standby)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
22.1" (561.8 mm)
Depth (with stand)
6.45" (163.8 mm)
Height (with stand)
15.1" (384.2 mm)
Weight (with stand)
9.04 lbs (4.1 kg)
Width (without stand)
22.1" (561.8 mm)
Depth (without stand)
2.57" (65.2 mm)
Height (without stand)
13.7" (349.1 mm)
Weight (without stand)
8.6 lbs (3.9 kg)
Packaging data
Package width
29.3" (743 mm)
Package depth
4.49" (114 mm)
Package height
16" (407 mm)
Package weight
11.2 lbs (5.1 kg)
Packaging content
Handheld remote control
Yes
Remote control type
TM1240A
Cables included
AC, USB
Quick installation guide
Yes
Batteries included
Yes
Other features
3D
No
External clock dimming control
Yes
Built-in speaker(s)
Yes
Power cord included
Yes
Annual energy consumption
31 kWh
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Brand Image Article code product Stock Price from
Samsung HG24EE460AK hospitality TV 24" HD Smart TV Black 10 W Samsung HG24EE460AK hospitality TV 24" HD Smart TV Black 10 W
(show image)
HG24EE460AK HG24EE460AK 0.00
(excl. VAT)
0 (incl. VAT)