location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A8711887 memory module 16 GB DDR4 2400 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8711887
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8711887 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063786053 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 21:25:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL A8711887 memory module 16 GB DDR4 2400 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/server 16 GB DDR4 2400 MHz
  • - 288-pin DIMM
  • - 1.2 V
  • - ECC
Guarantee: 1 year warranty
Long product name DELL A8711887 memory module 16 GB DDR4 2400 MHz ECC :
The short editorial description of DELL A8711887 memory module 16 GB DDR4 2400 MHz ECC

16GB ECC DRX8 REG PC4-19200 2400MHZ RDIMM 1.2V A8711887
More>>>
DELL A8711887 memory module 16 GB DDR4 2400 MHz ECC:
The official marketing text of DELL A8711887 memory module 16 GB DDR4 2400 MHz ECC as supplied by the manufacturer

Supercharge your Dell™ system with a Dell Memory upgrade engineered, tested and customized for your system. Adding more memory revs your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications.

- Our sustaining qualification process allows for testing and certifying the newest in technology on your Dell system
- Dell Memory is built using industry leading OEM grade quality parts
- Only first pass yielded product is acceptable to meet Dell’s high quality standard, only available when purchased from Dell

Short summary description DELL A8711887 memory module 16 GB DDR4 2400 MHz ECC:
This short summary of the DELL A8711887 memory module 16 GB DDR4 2400 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A8711887, 16 GB, DDR4, 2400 MHz, 288-pin DIMM, Green

Long summary description DELL A8711887 memory module 16 GB DDR4 2400 MHz ECC:
This is an auto-generated long summary of DELL A8711887 memory module 16 GB DDR4 2400 MHz ECC based on the first three specs of the first five spec groups.

DELL A8711887. Component for: PC/server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, ECC, Product color: Green

Features
Buffered memory type
Registered (buffered)
Internal memory *
16 GB
Internal memory type *
DDR4
Memory clock speed *
2400 MHz
Component for *
PC/server
Memory form factor *
288-pin DIMM
ECC *
Yes
Memory ranking
2
Memory voltage
1.2 V
Features
Product color
Green
Compatible products
- PowerEdge C4130 - PowerEdge FC430 - PowerEdge FC630 - PowerEdge FC830 - PowerEdge M630 - PowerEdge M830 - PowerEdge R430 - PowerEdge R530 - PowerEdge R630 - PowerEdge R630XL - PowerEdge R730 - PowerEdge R730XD - Poweredge R830 - PowerEdge R930 - PowerEdge T430 - PowerEdge T630 - Precision R7910 - Precision T5810 - Precision T7810 - Precision T7910
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)