location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit® Dual Monitor Arm Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit® Dual Monitor Arm Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K60273WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
50085896602731 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Kensington K60273WW user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K60273WW user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SmartFit® Dual Monitor Arm Mount
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SmartFit® System allows you to find your personal comfort color within 4 height regions for optimal ergonomics
  • - Monitors attach via 75mm or 100mm VESA-compatible mounts
  • - Cable management system helps neatly route cords for a clutter-free desktop
  • - Assembles to the edge of the desktop via grommet clamp in just minutes
  • - Compatible with displays up to 24”; maximum 25 lbs. per arm
Guarantee: 3 years
Long product name Kensington SmartFit® Dual Monitor Arm Mount :
The short editorial description of Kensington SmartFit® Dual Monitor Arm Mount

SmartFit® Dual Monitor Arm Mount
More>>>
Kensington SmartFit® Dual Monitor Arm Mount:
The official marketing text of Kensington SmartFit® Dual Monitor Arm Mount as supplied by the manufacturer

With more than 20 years of expertise creating professional-level ergonomic solutions, Kensington has created the SmartFit Dual Monitor Arm Mount. It allows you to add a second display to your desktop, which studies have shown can have a significant impact on daily productivity. With two fully adjustable arms that hold up to 24” monitors, you can use our patented SmartFit system to find your optimal height setting to reduce neck, back and vision strain. It assembles in minutes, letting you quickly get back to what’s important.

Short summary description Kensington SmartFit® Dual Monitor Arm Mount:
This short summary of the Kensington SmartFit® Dual Monitor Arm Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit® Dual Monitor Arm Mount, Clamp, 25 lbs (11.3 kg), 6", 10.1", 3.94 x 3.94" (100 x 100 mm), Titanium

Long summary description Kensington SmartFit® Dual Monitor Arm Mount:
This is an auto-generated long summary of Kensington SmartFit® Dual Monitor Arm Mount based on the first three specs of the first five spec groups.

Kensington SmartFit® Dual Monitor Arm Mount. Mounting: Clamp, Maximum weight capacity: 25 lbs (11.3 kg), Minimum screen size: 6", Maximum screen size: 10.1", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Product color: Titanium

SmartFit® System

Allows you to select your personal height setting using the included color-coded fitting chart so you can set the mount at your personalized height

Two Adjustable Monitor Arms

Dual pivot points provide nearly effortless vertical, horizontal, and distance adjustment so you can angle and rotate displays measuring up to 24” to create the optimal viewing conditions to reduce strain on your neck, back and eyes

VESA Compatible

Monitors are attached to the arms via 75mm or 100mm VESA mounts

Cable Management

Help reduce the cable clutter on your desktop by allowing you to feed cords down the neck of the mount

Easy Assembly

The entire system quickly attaches to the edge of your desktop so you can have the monitors up and running in a matter of minutes

Mounting
Minimum screen size *
6"
Maximum weight capacity *
25 lbs (11.3 kg)
Maximum screen size *
10.1"
Mounting
Clamp
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Mounting
Number of displays supported *
2
Mounting type *
Desk
Ergonomics
Cable management
Yes
Design
Product color *
Titanium
Country Distributor
España 2 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)