BenQ logo

BenQ CD 56xspd IDE int Retail optical disc drive Internal White

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35647
Info modified on:
04 Apr 2019, 05:16:36
Long product name BenQ CD 56xspd IDE int Retail optical disc drive Internal White:

CD 56xspd IDE int Retail

BenQ CD 56xspd IDE int Retail optical disc drive Internal White:

Flash Memory
Flash Memory provides an easy solution for you to upgrade the software in your BenQ drive. Not only improving the performance of the drive but also by adding support for the latest standards and types of CD media.
56X max. Data Transfer Rate
The CD-ROM 656A has a data transfer rate of 56X.
More Features
Digital Volume Control

Short summary description BenQ CD 56xspd IDE int Retail optical disc drive Internal White:

BenQ CD 56xspd IDE int Retail, White, 128 MB, 8400 MB/s, 56x, 90 ms, 15 - 90%

Long summary description BenQ CD 56xspd IDE int Retail optical disc drive Internal White:

BenQ CD 56xspd IDE int Retail. Product color: White. Drive device, buffer size: 128 MB, Burst transfer rate: 8400 MB/s. CD read speed: 56x. Access time: 90 ms. Weight: 2.2 lbs (1 kg)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.