location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port USB Hub HU-1240Tp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14378
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:05:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ports quantity: 4
  • - 12 Mbit/s
  • - Black
Guarantee: All our current products have a two year manufacturers warranty period beginning from the purchase date.
Long product name Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black :
The short editorial description of Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black

4 Port USB Hub HU-1240Tp
More>>>
Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black:
The official marketing text of Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black as supplied by the manufacturer

Compact 4 port Hub, ideal for notebook users
Connect up to four USB peripherals to one USB port
Outputs protected against over current
Including protective carry bag and velcro tape
Item number: 14378

Short summary description Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black:
This short summary of the Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 4 Port USB Hub HU-1240Tp, 12 Mbit/s, Black, USB(USB 1.1 preferred), Windows 98SE, ME, 2000 / XP , USB 1.1, USB Hub, 1.81 x 2.64 x 1.06" (46 x 67 x 27 mm)

Long summary description Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black:
This is an auto-generated long summary of Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black based on the first three specs of the first five spec groups.

Trust 4 Port USB Hub HU-1240Tp. Data transfer rate: 12 Mbit/s, Product color: Black. Minimum system requirements: USB(USB 1.1 preferred), Windows 98SE, ME, 2000 / XP . Interface: USB 1.1, Type: USB Hub, Dimensions (WxDxH): 1.81 x 2.64 x 1.06" (46 x 67 x 27 mm). I/O ports: 4 x USB. Technical features: Fully Windows Plug & Play

Ports & interfaces
I/O ports
4 x USB
Ports quantity *
4
Features
Data transfer rate *
12 Mbit/s
Product color
Black
System requirements
Minimum system requirements
USB(USB 1.1 preferred), Windows 98SE, ME, 2000 / XP
Other features
Interface
USB 1.1
Type
USB Hub
Dimensions (WxDxH)
1.81 x 2.64 x 1.06" (46 x 67 x 27 mm)
Technical features
Fully Windows Plug & Play
Brand Image Article code product Stock Price from
Trust 4 Port Mini USB 2.0 Design Hub HU-3340m 480 Mbit/s Silver Trust 4 Port Mini USB 2.0 Design Hub HU-3340m 480 Mbit/s Silver
(show image)
14251 4 Port Mini USB 2.0 Design Hub HU-3340m 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port USB2 Powered Hub HU-5640T 480 Mbit/s Black Trust 4 Port USB2 Powered Hub HU-5640T 480 Mbit/s Black
(show image)
14380 4 Port USB2 Powered Hub HU-5640T 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port USB2 Hub HU-4240Tp 480 Mbit/s Black Trust 4 Port USB2 Hub HU-4240Tp 480 Mbit/s Black
(show image)
14379 4 Port USB2 Hub HU-4240Tp 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver
(show image)
13070 4 Port USB2 Hub HU-4140p 0.00
(excl. VAT)
0 (incl. VAT)