Eaton logo

Eaton Pulsar Ellipse ASR 600VA USBS UNI uninterruptible power supply (UPS) 0.6 kVA 360 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38454
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Long product name Eaton Pulsar Ellipse ASR 600VA USBS UNI uninterruptible power supply (UPS) 0.6 kVA 360 W:

Pulsar Ellipse ASR 600VA USBS UNI sockets

Short summary description Eaton Pulsar Ellipse ASR 600VA USBS UNI uninterruptible power supply (UPS) 0.6 kVA 360 W:

Eaton Pulsar Ellipse ASR 600VA USBS UNI, 0.6 kVA, 360 W, 7 min, 15 min, Safety: IEC/EN 62040-1-1, IEC/EN 60950, CB Report, CE mark EMC: IEC 62040-2 / EN 50 091-2 Surge..., 9.26 lbs (4.2 kg)

Long summary description Eaton Pulsar Ellipse ASR 600VA USBS UNI uninterruptible power supply (UPS) 0.6 kVA 360 W:

Eaton Pulsar Ellipse ASR 600VA USBS UNI. Output power capacity: 0.6 kVA, Output power: 360 W. Typical backup time at full load: 7 min, Typical backup time at half load: 15 min. Certification: Safety: IEC/EN 62040-1-1, IEC/EN 60950, CB Report, CE mark EMC: IEC 62040-2 / EN 50 091-2 Surge.... Weight: 9.26 lbs (4.2 kg). Battery type: Compact sealed lead acid, Output connections: 4x Multi-way sockets: UNI, Dimensions (WxDxH): 3.23 x 10.4 x 10.6" (82 x 265 x 270 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.