location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Pulsar Ellipse ASR 750VA USBS uninterruptible power supply (UPS) 0.75 kVA 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar Ellipse ASR 750VA USBS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66775
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jul 2020
Product end of life date
Long product name Eaton Pulsar Ellipse ASR 750VA USBS uninterruptible power supply (UPS) 0.75 kVA 450 W :
The short editorial description of Eaton Pulsar Ellipse ASR 750VA USBS uninterruptible power supply (UPS) 0.75 kVA 450 W

Pulsar Ellipse ASR 750VA USBS UNI sockets
More>>>
Short summary description Eaton Pulsar Ellipse ASR 750VA USBS uninterruptible power supply (UPS) 0.75 kVA 450 W:
This short summary of the Eaton Pulsar Ellipse ASR 750VA USBS uninterruptible power supply (UPS) 0.75 kVA 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Pulsar Ellipse ASR 750VA USBS, 0.75 kVA, 450 W, Sealed Lead Acid (VRLA), 6 min, 13 min, Safety: IEC/EN 62040-1-1, IEC/EN 60950, CB Report, CE mark EMC: IEC 62040-2 / EN 50 091-2 Surge...

Long summary description Eaton Pulsar Ellipse ASR 750VA USBS uninterruptible power supply (UPS) 0.75 kVA 450 W:
This is an auto-generated long summary of Eaton Pulsar Ellipse ASR 750VA USBS uninterruptible power supply (UPS) 0.75 kVA 450 W based on the first three specs of the first five spec groups.

Eaton Pulsar Ellipse ASR 750VA USBS. Output power capacity: 0.75 kVA, Output power: 450 W. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6 min, Typical backup time at half load: 13 min. Certification: Safety: IEC/EN 62040-1-1, IEC/EN 60950, CB Report, CE mark EMC: IEC 62040-2 / EN 50 091-2 Surge.... Weight: 9.7 lbs (4.4 kg). Output connections: 4x UNI, Dimensions (WxDxH): 3.23 x 10.4 x 10.6" (82 x 265 x 270 mm), Nominal output voltage: 230 V

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:43:04
Uk has collected 1 expert review for Eaton Pulsar Ellipse ASR 750VA USBS uninterruptible power supply (UPS) 0.75 kVA 450 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
insidehw.com
Updated:
2011-09-26 06:43:04
Do you belong to the group of people who, for reasons that aren’t exactly justified, thinks that any additional investment in an uninterruptible power supply for their PCs is ultimately an unnecessary expense? After all, you aren’t involved in renderin...
0%
Brand Image Article code product Stock Price from
Eaton

Eaton Pulsar Ellipse ASR 1000VA USBS uninterruptible power supply (UPS) 1 kVA 600 W
(show image)
66778 Pulsar Ellipse ASR 1000VA USBS 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Ellipse ASR 375VA uninterruptible power supply (UPS) 0.375 kVA 225 W
(show image)
66761 Pulsar Ellipse ASR 375VA 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Ellipse ASR 1000VA USBS IEC uninterruptible power supply (UPS) 1 kVA 600 W
(show image)
66780 Pulsar Ellipse ASR 1000VA USBS IEC 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Ellipse ASR 1000VA USBS uninterruptible power supply (UPS) 1 kVA 600 W
(show image)
66777 Pulsar Ellipse ASR 1000VA USBS 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Ellipse ASR 750VA USBS uninterruptible power supply (UPS) 0.75 kVA 450 W
(show image)
66773 Pulsar Ellipse ASR 750VA USBS 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Ellipse ASR 1000VA USBS uninterruptible power supply (UPS) 1 kVA 600 W
(show image)
66779 Pulsar Ellipse ASR 1000VA USBS 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Ellipse ASR 600VA USBS uninterruptible power supply (UPS) 0.6 kVA 360 W
(show image)
66769 Pulsar Ellipse ASR 600VA USBS 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Ellipse ASR 600VA uninterruptible power supply (UPS) 0.6 kVA 360 W
(show image)
66765 Pulsar Ellipse ASR 600VA 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Ellipse ASR 750VA USBS uninterruptible power supply (UPS) 0.75 kVA 450 W
(show image)
66776 Pulsar Ellipse ASR 750VA USBS 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Ellipse ASR 750VA USBS uninterruptible power supply (UPS) 0.75 kVA 450 W
(show image)
66774 Pulsar Ellipse ASR 750VA USBS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)